EN
  • EN
  • DE

MM3511C26YRE

Part No MM3511C26YRE
Manufacturer Mitsumi
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SC70-6
Manufacturer Mitsumi
Win Source Part Number 715346-MM3511C26YRE
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MM3511C26YRE CAD Model

Description

The MM3511C26YRE is a voltage detector IC from Mitsumi Electric. Also known as a reset IC or power-on reset IC, it is designed to monitor the supply voltage and generate a reset signal when the voltage drops below a certain threshold. This ensures that the system starts up in a known state and prevents malfunctions due to undervoltage conditions.

Applications

  • Microcontroller systems
  • Microprocessor-based systems
  • Power supply monitoring
  • Battery-powered devices
  • Embedded systems
  • Reset circuitry
  • System initialization

Features

  • Detection Voltage: 2.6V (This is the voltage threshold at which the reset signal is asserted).
  • Low Supply Current: Minimizes power consumption.
  • Open Drain Output: Allows for flexible connection to various logic circuits.
  • Small Package: Available in a compact package (e.g., SOT-25) for space-constrained applications.
  • RoHS Compliant: Environmentally friendly construction.

Benefits

  • System Stability: Ensures proper system initialization and prevents malfunctions due to undervoltage.
  • Reliable Reset: Provides a reliable reset signal when the supply voltage is insufficient.
  • Low Power Consumption: Minimizes power drain in battery-powered devices.
  • Flexible Interface: Open drain output allows for easy integration with other circuits.

Technical Specifications

Detection Voltage (Vdet): 2.6V (typical)

Release Voltage (Vrel): A voltage slightly higher than the detection voltage, at which the reset signal is de-asserted.

Supply Voltage (Vcc): The maximum operating voltage (e.g., 5.5V)

Supply Current (Icc): Typically a few microamperes (μA)

Output Type: Open Drain

Operating Temperature Range: -40°C to +85°C

Package: SOT-25 or similar small surface-mount package.

The MM3511C26YRE voltage detector IC is a reliable and efficient solution for monitoring supply voltage and generating a reset signal in microcontroller and microprocessor-based systems. Its low power consumption, small package size, and open drain output make it a suitable choice for a wide range of embedded applications. By ensuring proper system initialization, it helps to prevent malfunctions and improve overall system stability.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess