EN
  • EN
  • DE

MM3404A32NRE

Part No MM3404A32NRE
Manufacturer Mitsumi
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mitsumi
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831083-MM3404A32NRE
Ultra Librarian 3D Model Ultra Librarian MM3404A32NRE CAD Model

Description

The MM3404A32NRE is a voltage detector IC manufactured by Mitsumi Electric. Voltage detectors, also known as voltage supervisors or reset ICs, are essential components in electronic circuits that monitor the power supply voltage and provide a reset signal to a microcontroller or other digital circuit when the voltage falls below a certain threshold. This prevents unpredictable behavior and data corruption that can occur when the power supply is unstable.

Applications

  • Microcontroller-based systems: Used to reset the microcontroller during power-up or brownout conditions.
  • Power management circuits: Monitors the output voltage of DC-DC converters and other power supplies.
  • Battery-powered devices: Protects the device from deep discharge by shutting down the system when the battery voltage is low.
  • Industrial control systems: Ensures safe operation of critical systems by monitoring power supply voltage.
  • Automotive electronics: Monitors the battery voltage and provides a reset signal to the engine control unit (ECU) or other automotive systems.

Features

  • High-precision detection voltage: Ensures accurate monitoring of the power supply voltage.
  • Low current consumption: Minimizes power consumption in battery-powered devices.
  • Open-drain output: Allows for flexible connection to microcontrollers and other digital circuits.
  • Small package size: Saves board space in compact electronic devices.
  • Hysteresis: Prevents oscillations and false resets due to noise on the power supply line.

Benefits

  • Improved system reliability: Prevents unpredictable behavior and data corruption due to power supply problems.
  • Protection against data loss: Resets the microcontroller before data can be corrupted by a low voltage condition.
  • Extended battery life: Low current consumption extends battery life in portable devices.
  • Simplified circuit design: Integrated voltage detection function simplifies circuit design and reduces component count.
  • Enhanced safety: Prevents damage to electronic components due to overvoltage or undervoltage conditions.

Technical Specifications

While specific technical specifications for the MM3404A32NRE require referencing the official Mitsumi datasheet, typical parameters for voltage detectors include:

  • Detection Voltage: 3.2V (as indicated by the part number).
  • Operating Voltage Range: Typically from 1.0V to 5.5V.
  • Current Consumption: Typically less than 1 μA.
  • Output Type: Open-drain.
  • Operating Temperature Range: -40°C to +85°C.
  • Package: Small outline transistor (SOT) package.

The MM3404A32NRE provides a reliable and efficient solution for voltage monitoring and reset generation in a wide range of electronic applications, ensuring stable and safe operation of critical systems.

You May Also Be Interested in

Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess