EN
  • EN
  • DE

MM1851FTRE

Part No MM1851FTRE
Manufacturer Mitsumi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964195-MM1851FTRE
Categories OEM Parts(M-N)
Manufacturer Mitsumi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MM1851FTRE CAD Model

Description

The MM1851FTRE is a power management IC (PMIC) manufactured by Mitsumi Electric. It is designed to provide efficient and stable power regulation for various electronic devices, particularly those requiring multiple voltage rails. This PMIC is commonly used in portable devices, embedded systems, and other applications where space and power efficiency are critical.

Applications:

  • Portable electronic devices (smartphones, tablets, digital cameras)
  • Embedded systems
  • Wearable devices
  • IoT (Internet of Things) devices
  • Power management in microcontrollers

Features:

  • Multiple output voltage rails
  • High efficiency DC-DC converters
  • Low quiescent current
  • Overvoltage protection (OVP)
  • Overcurrent protection (OCP)
  • Short-circuit protection (SCP)
  • Thermal shutdown

Benefits:

  • Efficient Power Conversion: High-efficiency DC-DC converters minimize power loss, extending battery life in portable devices and reducing heat generation.
  • Stable Voltage Regulation: Ensures stable and accurate voltage levels for sensitive electronic components.
  • Low Power Consumption: Low quiescent current reduces power drain when the device is in standby mode.
  • Comprehensive Protection: Overvoltage, overcurrent, and short-circuit protection safeguards the device and connected components from damage.
  • Compact Design: Allows for integration into space-constrained applications.

Additional Details:

The MM1851FTRE typically includes multiple DC-DC converters, such as buck converters and LDO regulators, to generate different voltage rails required by various system components. It often features programmable output voltages and adjustable switching frequencies to optimize performance for specific applications. The protection features, including OVP, OCP, and SCP, are crucial for ensuring the reliability and safety of the system. For detailed electrical characteristics, pinout information, and application circuit examples, it is essential to consult the Mitsumi Electric datasheet. The datasheet will also specify the operating temperature range, input voltage range, and other critical parameters.

The MM1851FTRE is a versatile and reliable PMIC providing efficient power management and comprehensive protection features. Its high efficiency, stable voltage regulation, and compact design make it an excellent choice for a wide range of portable and embedded applications.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,449 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess