The TM90DZ-H is a thyristor module manufactured by Mitsubishi Electric. It's designed for high-power switching applications, offering robust performance and reliability. These modules are commonly used in motor control, power supplies, and other industrial applications.
Applications
- AC motor control
- DC motor control
- Phase control rectifiers
- Power supplies
- Solid-state relays
- Welding equipment
Features
- High voltage capability (e.g., up to 1600V, depending on specific model)
- High current capability (e.g., up to 90A, depending on specific model)
- Isolated baseplate
- Low on-state voltage
- High surge current capability
- Compact package
Benefits
- High power handling: Suitable for demanding applications.
- Electrical isolation: Simplifies heat sink mounting and improves safety.
- Low power dissipation: Reduces heat generation and improves efficiency.
- Robust performance: Withstands harsh operating conditions.
- Easy to mount: Simplifies installation and reduces assembly costs.
Additional Details
The TM90DZ-H thyristor module typically consists of two thyristors connected in an anti-parallel configuration. This allows for AC voltage control by controlling the firing angle of the thyristors. The isolated baseplate provides electrical isolation between the thyristors and the heat sink, simplifying mounting and improving safety. The low on-state voltage minimizes power dissipation and improves efficiency. The high surge current capability allows the module to withstand high current surges without damage. The compact package saves space and simplifies system design. Proper heat sinking is essential for reliable operation. Refer to the datasheet for detailed specifications, application notes, and thermal considerations. The specific voltage and current ratings, as well as the package dimensions, will vary depending on the exact model number within the TM90DZ-H series. Always consult the manufacturer's datasheet for the correct part number for critical design parameters.