EN
  • EN
  • DE

TH11-4B473FT

Part No TH11-4B473FT
Manufacturer Mitsubishi
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsubishi
Win Source Part Number 365268-TH11-4B473FT
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TH11-4B473FT CAD Model

Description

The TH11-4B473FT is a thermistor manufactured by Mitsubishi Materials. These thermistors are designed for accurate temperature sensing and control in various applications. Thermistors are temperature-sensitive resistors that exhibit a significant change in electrical resistance with changes in temperature.

Applications:

  • Automotive Electronics: Used in automotive climate control systems to monitor and regulate air temperature.
  • HVAC Systems: Integrated into heating, ventilation, and air conditioning systems for precise temperature control.
  • Industrial Equipment: Employed in industrial temperature controllers, process monitoring systems, and thermal protection circuits.
  • Power Supplies: Used for temperature compensation and over-temperature protection in power supplies.
  • Medical Devices: Utilized in medical thermometers and other temperature-sensitive medical equipment.

Features:

  • High Sensitivity: Provides a large change in resistance for small changes in temperature.
  • Fast Response Time: Quickly responds to temperature variations, enabling rapid temperature control.
  • Wide Temperature Range: Operates over a broad temperature range suitable for diverse applications.
  • Stable Performance: Offers consistent and reliable performance over its operating lifetime.
  • Compact Size: Small form factor allows for easy integration into various devices and systems.

Benefits:

  • Precise Temperature Control: Enables accurate temperature regulation, leading to improved system performance.
  • Over-Temperature Protection: Protects sensitive components from damage due to excessive heat.
  • Energy Efficiency: Contributes to energy savings through efficient temperature management.
  • Enhanced Reliability: Ensures consistent and dependable operation of temperature-sensitive systems.
  • Cost-Effective Solution: Offers a cost-effective solution for temperature sensing and control.

Additional Details:

The TH11-4B473FT is an NTC (Negative Temperature Coefficient) thermistor, meaning its resistance decreases as temperature increases. Its resistance at a specific reference temperature (usually 25°C) is indicated by the "473" in the part number, where 473 represents 47 x 10^3 ohms or 47k ohms. The "FT" likely refers to a specific tolerance, packaging, or other characteristic unique to the Mitsubishi product line, and the 'B' may indicate a specific tolerance. The TH11 likely defines the physical dimensions and lead style of the component. Datasheets from Mitsubishi Materials would provide the exact resistance-temperature curve, tolerance, and other key specifications. The component's leads are likely designed for through-hole mounting.

You May Also Be Interested in

Kemet
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Mini-Circuits
Lowest to $9.9721
Atmel
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
NXP / Nexperia
Lowest to $7.8205

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0335 $57.7875
4,170+ $0.0277 $115.5090
6,525+ $0.0266 $173.5650
9,095+ $0.0254 $231.0130
11,905+ $0.0243 $289.2915
15,790+ $0.0219 $345.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess