EN
  • EN
  • DE

TH05-4B153FR

Part No TH05-4B153FR
Manufacturer Mitsubishi
Catalog Temperature Sensors - NTC Thermistors
Description AEC-Q200 NTC CHIP THERMISTOR 15K / NTC Thermistor 15k 0402 (1005 Metric)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - NTC Thermistors
Manufacturer Mitsubishi Materials U.S.A. Corporation
Packaging Reel - TR
Resistance in Ohms @ 25°C 15k
Resistance Tolerance ±1%
B Value Tolerance ±1%
B25/50 4030K
B25/85 3985K
Temperature Range - Operating -40°C ~ 125°C
Power - Max 240 mW
Mounting Surface Mount
Case / Package 0402 (1005 Metric)
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Other Part Number 2259-TH05-4B153FRCT,2259-TH05-4B153FRTR,2259-TH05-4B153FRDKR
Standard Package 10,000
Win Source Part Number 1329301-TH05-4B153FR
Ultra Librarian 3D Model Ultra Librarian TH05-4B153FR CAD Model

Description

The TH05-4B153FR is a temperature sensor NTC thermistor manufactured by Mitsubishi Materials U.S.A. Corporation.

  • Package: 10,000
  • Mounting Type: Surface Mount
  • Win Source Part Number: 1329301
  • Maximum Power Consumption: 240mW
  • Resistance @ 25°C: 15k ohms
  • Resistance Tolerance: ±1%
  • B Value Tolerance: ±1%
  • B25/50 Value: 4030K
  • Operating Temperature Range: -40°C to 125°C
  • Case/Package: 0402 (1005 Metric)
  • ECCN: EAR99
  • HTSUS: 8533.40.8070
  • Moisture Sensitivity Level: 1 (Unlimited)
  • Other Part Numbers: 2259-TH05-4B153FRCT, 2259-TH05-4B153FRTR and 2259-TH05-4B153FRDKR

You May Also Be Interested in

Semitec USA Corp
NTC THERMISTORS 8OHMS 2AMPS STRA
Need more? Email Us
TE Connectivity
THERMISTOR NTC 10KOHM 3978K BEAD
Need more? Email Us
Honeywell
THERMISTOR NTC 50KOHM 3974K DO35
Need more? Email Us
Crouzet USA
THERMISTOR NTC 10KOHM PROBE
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 8OHMS 4AMPS STRA
Need more? Email Us
Murata Electronics North America
THERMISTOR NTC 2KOHM 3500K BEAD
Need more? Email Us
Honeywell
THERM NTC 100KOHM 4118K PROBE
Need more? Email Us
Honeywell
THERMISTOR NTC 10KOHM 3669K BEAD
Need more? Email Us
EPCOS (TDK)
THERM NTC 6.8KOHM 4386K 0603
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess