The RT1N431C is a precision adjustable shunt regulator manufactured by Mitsubishi. It is a three-terminal adjustable shunt regulator offering excellent temperature stability and sharp turn-on characteristics, making it suitable for various voltage regulation applications. The device functions similarly to a Zener diode, but offers more precise voltage control and adjustability.
Applications:
- Precision Voltage Regulation
- Shunt Regulator
- Voltage Monitoring
- Error Amplifier
- Linear Regulation
- Switching Power Supplies
Features:
- Adjustable Output Voltage: The output voltage can be adjusted via external resistors.
- Low Temperature Coefficient: Ensures stable operation over a wide temperature range.
- Sharp Turn-On Characteristics: Provides precise voltage regulation.
- Low Dynamic Output Impedance: Offers stable performance under varying load conditions.
- Sink Current Capability: Typically up to 100mA.
- Reference Voltage Tolerance: Precisely controlled reference voltage.
Benefits:
- Precise Voltage Control: Allows for fine-tuning of the output voltage.
- Stable Operation: The low temperature coefficient ensures consistent performance.
- Versatile Application: Suitable for a wide range of voltage regulation tasks.
- Cost-Effective: Provides a reliable and affordable voltage regulation solution.
- Simplified Circuit Design: Requires minimal external components.
Additional Details:
The RT1N431C is typically packaged in a TO-92 package. The reference voltage is typically around 2.5V. It requires external resistors to set the desired output voltage. The device is designed to operate within a specific range of input voltage and current. It is essential to refer to the datasheet for detailed specifications and application guidelines.
The device is used by engineers in a variety of power management circuits, especially where precisely controlled reference voltages are required.