EN
  • EN
  • DE

RE5VL28CC

Part No RE5VL28CC
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087973-RE5VL28CC
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RE5VL28CC CAD Model

Description

The RE5VL28CC is a voltage detector IC manufactured by Ricoh. Voltage detectors, also known as voltage supervisors or reset ICs, are essential for monitoring the power supply voltage in electronic systems. They generate a reset signal when the voltage drops below a specified threshold, preventing microcontrollers and other sensitive components from operating with insufficient power, which can lead to errors or damage.

Applications

  • Microcontroller reset circuits
  • Power supply monitoring
  • Battery-powered devices
  • Embedded systems
  • Industrial control applications

Features

  • Precise voltage detection: Provides accurate monitoring of the power supply voltage.
  • Low current consumption: Minimizes power drain in battery-operated systems.
  • Open drain output: Offers flexibility in connecting to external circuitry.
  • Small package: Allows for compact and space-saving designs.
  • Wide operating temperature range: Ensures reliable operation in diverse environments.

Benefits

  • Prevents system failures: Detects undervoltage conditions and triggers a reset, preventing erratic behavior.
  • Extends battery life: Low current consumption is ideal for portable and battery-powered applications.
  • Simplifies circuit design: Open drain output allows for easy integration with other components.
  • Reduces board space: Small package size allows for more compact and efficient circuit layouts.
  • Reliable performance: Wide operating temperature range ensures stable operation across a variety of conditions.

Technical Specifications

The RE5VL28CC has a detection voltage around 2.8V (consult the specific datasheet for the exact value). It features extremely low current consumption, typically in the microampere range, and an open-drain output configuration. It is typically available in small surface-mount packages, such as SOT-23 or similar. The operating temperature range generally extends from -40°C to +85°C. Always refer to the official Ricoh documentation for complete electrical specifications, timing diagrams, and application guidelines.

In summary, the RE5VL28CC voltage detector IC provides a reliable solution for monitoring power supply voltages and ensuring proper system operation. Its precise voltage detection, low current consumption, and compact package make it suitable for a wide range of applications, particularly in battery-powered and embedded systems.

You May Also Be Interested in

Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Panjit
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess