EN
  • EN
  • DE

RA03M8087M-101

Part No RA03M8087M-101
Manufacturer Mitsubishi
Catalog Misc Products
Description 806-870MHz 3.6W 7.2V, 2 Stage Amp. For PORTABLE RADIO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835029-RA03M8087M-101
Ultra Librarian 3D Model Ultra Librarian RA03M8087M-101 CAD Model

Description

The RA03M8087M-101 is a high-power RF MOSFET amplifier module manufactured by Mitsubishi Electric. It's specifically designed for use in VHF band mobile radio applications, providing robust and efficient amplification for transmission signals.

Applications:

  • VHF Mobile Radio Systems
  • Land Mobile Radio (LMR)
  • Amateur Radio (HAM)
  • Public Safety Radio Communication
  • Wireless Data Transmission

Features:

  • High Output Power: Delivers significant RF power for extended communication range.
  • High Gain: Provides substantial signal amplification with minimal input power.
  • High Efficiency: Operates with optimal power efficiency, minimizing heat generation and power consumption.
  • Wideband Performance: Covers a broad frequency range within the VHF band.
  • Robust Design: Built to withstand harsh operating conditions and demanding applications.
  • Internal Matching Circuitry: Simplifies integration into radio systems.
  • Compact Size: Enables easy incorporation into mobile radio devices.

Benefits:

  • Extended Communication Range: High output power ensures reliable communication over greater distances.
  • Improved Signal Quality: High gain amplifies weak signals, enhancing clarity and reducing noise.
  • Reduced Power Consumption: High efficiency minimizes battery drain, extending operating time for mobile devices.
  • Simplified System Design: Internal matching circuitry reduces the need for external components, streamlining the design process.
  • Increased Reliability: Robust design ensures consistent performance in demanding environments.

Additional Details:

The RA03M8087M-101 is constructed using advanced MOSFET technology, offering superior performance and reliability compared to traditional bipolar transistors. It operates within the VHF frequency band and is characterized by its high output power, gain, and efficiency. The module incorporates internal matching circuitry, which simplifies the integration process by eliminating the need for external matching components. This helps to reduce the overall system size and cost. Its compact size and robust design make it suitable for mobile radio applications where space and durability are critical considerations. The amplifier module is designed to operate with a specific supply voltage and bias current, and it is essential to adhere to the manufacturer's recommendations to ensure optimal performance and prevent damage to the device. Proper heat sinking is also required to dissipate heat generated during operation and maintain the module's temperature within acceptable limits.

You May Also Be Interested in

Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.9358 $63.8716
5+ $26.2035 $131.0175
7+ $25.3846 $177.6922
10+ $24.5657 $245.6570
13+ $23.7468 $308.7084
17+ $21.2901 $361.9317
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess