EN
  • EN
  • DE

PS219B3-ADST

Part No PS219B3-ADST
Manufacturer Mitsubishi
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834162-PS219B3-ADST
Ultra Librarian 3D Model Ultra Librarian PS219B3-ADST CAD Model

Description

The PS219B3-ADST is an Intelligent Power Module (IPM) manufactured by Mitsubishi Electric. This IPM is engineered for efficient and reliable motor control in various applications. It integrates power semiconductor devices, such as IGBTs (Insulated Gate Bipolar Transistors), along with gate drive circuitry and protection functions into a single compact package. This integration simplifies the design and manufacturing of motor drive systems, resulting in improved performance and reliability.

Applications:

  • Air Conditioners: Specifically designed for controlling compressor motors efficiently, contributing to energy savings and stable operation.
  • Washing Machines: Used for driving the main motor to control drum rotation with variable speed capabilities, enhancing washing performance.
  • Refrigerators: Employed for efficient control of compressor motors, ensuring reliable and energy-efficient cooling.
  • Industrial Motor Drives: Suitable for controlling a wide range of motors used in various industrial automation applications.
  • Fan Motors: Used in HVAC systems to provide precise and efficient fan speed control, improving overall system performance.

Features:

  • Integrated Gate Drivers: Simplifies the design process by including the necessary circuitry to drive the power semiconductor devices.
  • Overcurrent Protection: Protects the module and the connected motor from damage due to excessive current draw.
  • Short-Circuit Protection: Prevents damage by quickly shutting down the module in the event of a short circuit in the motor or wiring.
  • Overtemperature Protection: Prevents thermal damage by shutting down the module when it exceeds its maximum operating temperature.
  • Low Switching Losses: Improves efficiency by minimizing energy losses during switching transitions.
  • Compact Design: Allows for smaller and more compact motor drive system designs.

Benefits:

  • Simplified System Design: Integration of gate drivers and protection circuits reduces the complexity of the overall system design.
  • Enhanced Reliability: Built-in protection functions increase the overall reliability of the motor drive system.
  • Improved Energy Efficiency: Low switching losses lead to higher energy efficiency and reduced operating costs.
  • Reduced System Size: Compact package enables smaller and more compact motor drive system designs.
  • Cost-Effective Solution: Reduces component count and simplifies design, leading to potential cost savings.

Additional Details:

Detailed specifications, including voltage and current ratings, switching characteristics, and thermal resistance, can be found in the Mitsubishi Electric datasheet for the PS219B3-ADST. Proper heat sinking is essential to ensure the module operates within its safe operating area. The datasheet provides guidance on heatsink selection and mounting techniques. The control inputs of the module are designed to interface seamlessly with microcontrollers or other control systems, enabling precise and flexible motor control.

You May Also Be Interested in

Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess