EN
  • EN
  • DE

PS12036-Y2W

Part No PS12036-Y2W
Manufacturer Mitsubishi
Catalog OEM Parts (O - R)
Description Intellimod Module Application Specific IPM (15 Amperes/1200 Volts)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1026706-PS12036-Y2W
Categories OEM Parts(O-R)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PS12036-Y2W CAD Model

Description

The PS12036-Y2W is an intelligent power module (IPM) manufactured by Mitsubishi Electric. These modules are designed for motor control applications, integrating multiple power semiconductor devices and drive circuits into a single package. They offer high efficiency, reliability, and simplified system design, making them suitable for various motor drive applications.

Applications

  • Air conditioner compressors
  • Washing machine motor drives
  • Refrigerator compressors
  • Industrial motor control
  • Servo drives

Features

  • Intelligent Power Module (IPM): Integrates multiple power devices and drive circuits.
  • High efficiency: Reduces power losses and improves system performance.
  • Built-in protection: Includes overcurrent, overtemperature, and undervoltage protection.
  • Simplified system design: Reduces the number of external components required.
  • Compact size: Saves board space.
  • High reliability: Ensures robust and reliable operation.

Benefits

  • Improved system performance: High efficiency and integrated protection enhance system performance.
  • Reduced design complexity: Simplified system design reduces development time and cost.
  • Enhanced reliability: Integrated protection features ensure robust operation.
  • Cost-effective solution: Reduces the overall cost of motor control systems.
  • Compact size: Saves valuable board space.

Additional Details

The PS12036-Y2W requires proper heat sinking to dissipate heat generated during operation. The module operates at specific voltage and current ratings; exceeding these ratings can damage the device. The integrated protection features safeguard the IPM from common fault conditions. Careful attention to PCB layout and component placement is crucial for optimal performance. The module's control inputs should be driven with appropriate signals. Consult the datasheet for detailed electrical characteristics, pin assignments, and application guidelines. These intelligent power modules are essential for modern motor control systems, offering a compact and reliable solution for driving various types of motors.

You May Also Be Interested in

ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Essentra Components
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Microchip Technology
Need more? Email Us
World Produts Inc.
Need more? Email Us
Panjit
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Thomas & Betts
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess