EN
  • EN
  • DE

MGFK33V4045

Part No MGFK33V4045
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029339-MGFK33V4045
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MGFK33V4045 CAD Model

Description

The MGFK33V4045 is a GaN (Gallium Nitride) High Electron Mobility Transistor (HEMT) manufactured by Mitsubishi Electric. It's designed for high-power, high-frequency applications, particularly in radar and telecommunications.

Applications:

      
  • Radar Systems: Used in radar transmitters for defense and air traffic control.
  •   
  • Telecommunications: Employed in base stations for cellular communications (e.g., 5G).
  •   
  • Satellite Communications: Used in satellite transponders for signal amplification.
  •   
  • Industrial Heating: Applied in RF (Radio Frequency) industrial heating systems.
  •   
  • Medical Applications: Found in RF-based medical equipment, such as MRI amplifiers.

Features:

      
  • GaN HEMT Technology: Offers high power efficiency and high breakdown voltage.
  •   
  • High Output Power: Delivers significant RF output power.
  •   
  • High Gain: Provides substantial signal amplification.
  •   
  • High Frequency Operation: Operates efficiently at microwave frequencies.
  •   
  • Excellent Linearity: Exhibits good linearity for minimal signal distortion.

Benefits:

      
  • High Efficiency: Reduces power consumption and heat dissipation.
  •   
  • Reliable Performance: GaN technology offers high reliability and long lifespan.
  •   
  • Compact Size: Enables smaller and lighter system designs.
  •   
  • Improved System Performance: High power and gain enhance overall system performance.
  •   
  • Cost-Effective Solution: GaN HEMTs provide a cost-effective alternative to other high-power amplifier technologies.

Additional Details:

The MGFK33V4045 operates at specific voltage and current levels, influencing its output power and efficiency. It requires careful thermal management to prevent overheating. Consult the datasheet for detailed electrical characteristics, thermal specifications, and recommended operating conditions. Proper impedance matching is crucial for optimal performance. The package type is designed for efficient heat dissipation.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess