The M74LS174P is a high-speed hex D-type flip-flop with a common clear input, fabricated with Low power Schottky technology. Each flip-flop independently stores one bit of data. It is designed for use in high-performance memory registers, buffer registers, and control registers. This IC is well-suited for applications requiring temporary data storage and synchronization.
Applications:
- Buffer registers
- Control registers
- Memory registers
- Data storage
- Address latches
Features:
- Six D-Type Flip-Flops
- Common Clear Input
- High-Speed Operation
- Low Power Consumption
- Positive-Edge Triggering
Benefits:
- Efficient Data Storage: Provides temporary storage for six bits of data.
- Simplified Clearing: The common clear input allows for easy initialization of all flip-flops.
- High-Speed Performance: Enables fast data processing in time-critical applications.
- Reduced Power Consumption: Low power Schottky technology ensures minimal power usage.
- Reliable Data Capture: Positive-edge triggering ensures accurate data capture on the rising edge of the clock signal.
Additional Details:
The M74LS174P operates within a supply voltage range of 4.75V to 5.25V and is characterized for operation from 0°C to 70°C. It is housed in a 16-pin DIP package. The device features six individual data (D) inputs, six outputs (Q), a clock (CLK) input, and a common clear (CLR) input. Each flip-flop triggers on the positive-going edge of the clock pulse. A low level on the clear input sets all Q outputs to a low logic level.