EN
  • EN
  • DE

M74LS163AP

Part No M74LS163AP
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Description IC, Counter, Up, 4-BIT Binary, Ls-ttl, DIP, 16PIN, Plastic IC, Counter, Up, 4-BIT Binary, Ls-ttl, DIP, 16PIN, Plastic
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074445-M74LS163AP
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74LS163AP CAD Model

Description

The M74LS163AP is a Synchronous 4-Bit Binary Counter with Direct Clear, manufactured by Mitsubishi. This device is a synchronous presettable counter featuring a parallel load capability. All flip-flops are clocked simultaneously, allowing for predictable and reliable counting operations. The counter can be cleared asynchronously and can be preset to any desired value.

Applications

  • Frequency dividers
  • Digital timers
  • Address counters
  • Sequence generators
  • Control circuits

Features

  • Synchronous 4-bit binary counter
  • Direct clear input
  • Parallel load capability
  • Synchronous counting
  • Low-power Schottky (LS) technology
  • Carry output for cascading counters
  • TTL compatible inputs and outputs

Benefits

  • Provides precise and reliable counting operations
  • Allows for flexible initialization with direct clear and parallel load
  • Simplifies design with its integrated counting and control functions
  • Enables easy cascading for higher-bit counters

Additional Details

The M74LS163AP typically comes in a 16-pin DIP (Dual In-line Package). The counter advances one count on each positive-going clock edge when the count enable inputs (ENP and ENT) are both HIGH. A LOW level on the clear input (CLR) asynchronously resets the counter to zero, regardless of the clock. The parallel load inputs (A, B, C, D) and the load enable input (LOAD) allow the counter to be preset to any desired value synchronously with the clock. The carry output (RCO) goes HIGH when the counter reaches its maximum count (15) and both enable inputs are HIGH, facilitating cascading multiple counters. The synchronous operation ensures that all flip-flops change state simultaneously, eliminating glitches and ensuring reliable operation.

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess