EN
  • EN
  • DE

M74LS114AP

Part No M74LS114AP
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1009110-M74LS114AP
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74LS114AP CAD Model

Description

The M74LS114AP is a dual JK negative-edge triggered flip-flop manufactured by Mitsubishi. It belongs to the 74LS series of logic gates, known for their low-power Schottky technology, which provides a good balance between speed and power consumption. The M74LS114AP is a versatile component used in a variety of digital logic applications.

Applications:

  • Shift Registers: Used to create shift registers for serial-to-parallel or parallel-to-serial data conversion.
  • Counters: Implemented in synchronous and asynchronous counter circuits.
  • Frequency Dividers: Utilized as frequency dividers in clock circuits.
  • Control Circuits: Employed in control logic for various digital systems.
  • Memory Storage: Used as basic memory elements in small memory systems.
  • Data Synchronization: Used to synchronize data signals in digital systems.

Features:

  • Dual JK Flip-Flop: Contains two independent JK flip-flops in a single package.
  • Negative-Edge Triggered: Triggered on the falling edge of the clock signal.
  • Asynchronous Clear Input: Provides an asynchronous clear input to reset the flip-flop.
  • Low Power Consumption: Utilizes low-power Schottky TTL technology for reduced power consumption.
  • High Noise Immunity: Offers good noise immunity for reliable operation in noisy environments.
  • High Fan-Out Capability: Capable of driving a large number of similar logic gates.

Benefits:

  • Versatile Functionality: Suitable for a wide range of digital logic applications.
  • Simplified Circuit Design: Dual flip-flop in a single package reduces component count.
  • Reliable Operation: Low-power Schottky technology ensures reliable performance.
  • Easy to Use: Standard TTL logic levels make it easy to interface with other logic gates.
  • Cost-Effective Solution: Provides a cost-effective solution for digital logic applications.

The M74LS114AP is typically available in a DIP (Dual In-Line Package). The JK flip-flop is a fundamental building block in digital logic, offering versatile functionality for data storage and control. The negative-edge triggering ensures that the flip-flop changes state on the falling edge of the clock signal, providing stable and predictable operation. The asynchronous clear input allows for immediate resetting of the flip-flop, regardless of the clock signal. The 74LS series is a widely used and well-characterized family of logic gates, making the M74LS114AP a reliable and readily available component.

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
Omron
Need more? Email Us
STMicroelectronics
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Intel
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess