EN
  • EN
  • DE

M62472FP

Part No M62472FP
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074315-M62472FP
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M62472FP CAD Model

Description

The M62472FP is a 3-channel BASS/TREBLE/VOLUME control manufactured by Mitsubishi. This integrated circuit is designed for audio applications requiring precise control over bass, treble, and volume levels, making it suitable for car audio systems, home theater setups, and portable audio devices.

Applications:

  • Car audio systems (head units, amplifiers)
  • Home theater systems (AV receivers, amplifiers)
  • Portable audio devices (MP3 players, CD players)
  • Audio-visual equipment (televisions, DVD players)
  • Multimedia speaker systems

Features:

  • 3-Channel Control: Manages bass, treble, and volume levels.
  • Low Noise and Distortion: Ensures high-quality audio performance.
  • I2C Bus Interface: Simplifies control and configuration through a microcontroller.
  • Wide Dynamic Range: Offers a wide range of volume adjustment.
  • Step Volume Control: Provides precise volume adjustment in discrete steps.
  • Zero Cross Detection: Prevents audible clicks and pops during volume changes.

Benefits:

  • Precise Audio Control: Allows accurate and repeatable audio settings.
  • Improved Audio Quality: Reduces noise and distortion.
  • Reduced Component Count: Integrates audio control functions into a single chip.
  • Remote Control Capability: Enables audio adjustment from a remote controller via I2C.
  • Enhanced System Reliability: Reduces the mechanical wear associated with potentiometers.
  • Flexible Configuration: Allows customized audio control characteristics.

The M62472FP simplifies integration into microcontroller-based systems. Zero-cross detection is built-in to minimize any audible artifacts during volume or tone adjustments. Its multi-channel capabilities make it useful for surround sound applications. The device is controlled digitally through the I2C bus, providing a high degree of precision. The electronic control offered by the M62472FP is more reliable than mechanical potentiometers. Proper power supply decoupling and grounding are critical for optimal audio performance. This audio control IC provides a cost-effective and high-performance solution for electronic audio control in various applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess