EN
  • EN
  • DE

M5M44100CTP-5T

Part No M5M44100CTP-5T
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969349-M5M44100CTP-5T
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M5M44100CTP-5T CAD Model

Description

The M5M44100CTP-5T is a 1M-bit Static RAM (SRAM) manufactured by Mitsubishi. This SRAM is organized as 128K words by 8 bits, offering fast access times and low power consumption. It is designed for use in a wide range of applications where high-speed data storage and retrieval are essential.

Applications:

  • Cache Memory: Used as cache memory in computer systems and embedded devices, providing fast access to frequently used data.
  • Buffer Memory: Employed as buffer memory in communication systems and data acquisition systems, temporarily storing data during transmission or processing.
  • Data Logging: Utilized in data logging applications for storing sensor data, event logs, and other types of data.
  • Industrial Control Systems: Integrated into industrial control systems for storing program code, configuration data, and real-time data.
  • Test and Measurement Equipment: Used in test and measurement equipment for storing measurement data and calibration data.

Features:

  • High-Speed Access: Offers fast access times, typically in the range of 55ns, enabling rapid data storage and retrieval.
  • Low Power Consumption: Consumes low power, making it suitable for battery-powered devices and energy-efficient systems.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically from 4.5V to 5.5V, providing flexibility in power supply design.
  • TTL Compatible Inputs and Outputs: Features TTL compatible inputs and outputs, simplifying interfacing with other digital circuits.
  • 128K x 8 Organization: Organized as 128K words by 8 bits, providing a storage capacity of 1M-bit.

Benefits:

  • Improved System Performance: The fast access times enhance system performance by enabling rapid data storage and retrieval.
  • Reduced Power Consumption: The low power consumption extends battery life in portable devices and reduces energy costs in stationary systems.
  • Design Flexibility: The wide operating voltage range provides flexibility in power supply design.
  • Easy Interfacing: The TTL compatible inputs and outputs simplify interfacing with other digital circuits.
  • Reliable Data Storage: The SRAM provides reliable data storage, ensuring data integrity and preventing data loss.

Additional Details:

The M5M44100CTP-5T SRAM is packaged in a 32-pin DIP (Dual In-line Package) or a 32-pin SOJ (Small Outline J-lead) package. It requires proper power supply decoupling to minimize noise and ensure stable operation. The SRAM is sensitive to electrostatic discharge (ESD), so proper handling precautions should be taken during installation and operation. The "-5T" in the part number indicates the speed grade and package type of the device. The data retention voltage is typically lower than the operating voltage, allowing the SRAM to retain data even when the power supply voltage drops below the normal operating range.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
STMicroelectronics
Need more? Email Us
Crouse-Hinds
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess