EN
  • EN
  • DE

M5M4256L-12

Part No M5M4256L-12
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1001140-M5M4256L-12
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M5M4256L-12 CAD Model

Description

The M5M4256L-12 is a 262,144-bit (32,768 words x 8 bits) static RAM (SRAM) manufactured by Mitsubishi. It's designed for applications requiring fast access times and low power consumption. This SRAM is suitable for use as a cache memory or as main memory in embedded systems.

Applications:

  • Embedded Systems: Used as a fast access memory in microcontroller-based systems.
  • Cache Memory: Implemented as a cache memory for microprocessors and DSPs.
  • Data Acquisition Systems: Employed for temporary storage of data in data loggers and other DAQ systems.
  • Industrial Control Equipment: Used in programmable logic controllers (PLCs) and other industrial control systems.
  • Networking Equipment: Utilized in routers and switches for packet buffering and routing tables.

Features:

  • Fast Access Time: 12ns access time allows for quick read and write operations.
  • Low Power Consumption: Reduces energy consumption in battery-powered devices.
  • Single 5V Power Supply: Simplifies system design with a single voltage requirement.
  • TTL Compatible Inputs and Outputs: Easy interfacing with TTL logic circuits.
  • Byte-Wide Organization: Provides convenient access to data in 8-bit units.

Benefits:

  • Improved System Performance: Fast access time enhances overall system speed and responsiveness.
  • Extended Battery Life: Low power consumption prolongs the operational life of portable devices.
  • Simplified System Design: Single power supply and TTL compatibility ease integration into existing systems.
  • Increased Reliability: Robust design ensures reliable data storage and retrieval.
  • Reduced System Cost: Integration simplifies design and lowers component count, reducing overall cost.

Additional Details:

The M5M4256L-12 is typically available in a DIP or SOJ package. Key specifications include access time, operating current, standby current, and operating temperature range. Proper decoupling capacitors should be used to minimize noise on the power supply lines. Address and data lines should be properly terminated to prevent signal reflections. The chip select (CS) input can be used to disable the device and reduce power consumption when not in use. Refer to the datasheet for complete electrical characteristics and timing diagrams.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess