EN
  • EN
  • DE

R5510H023L-T1

Part No R5510H023L-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289208-R5510H023L-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5510H023L-T1 CAD Model

Description

The R5510H023L-T1 is a voltage detector IC manufactured by Ricoh. It's designed for accurate voltage monitoring and reset generation in various electronic circuits. This device features low current consumption and high-precision detection, making it suitable for battery-powered applications and systems where stable voltage monitoring is crucial. Its small package size allows for integration into compact electronic designs.

Applications:

  • Microcontroller reset circuits
  • Power management systems
  • Battery-powered devices
  • Voltage monitoring in consumer electronics
  • Industrial control systems

Features:

  • High-precision detection voltage: Detects voltage thresholds accurately for reliable operation.
  • Low supply current: Minimizes power consumption, extending battery life.
  • Small package: Available in compact packages for space-saving designs.
  • Built-in hysteresis: Prevents oscillation during voltage transitions.
  • Wide operating voltage range: Operates over a wide range of input voltages.

Benefits:

  • Enhanced system reliability: Provides accurate voltage monitoring to prevent system malfunction.
  • Extended battery life: Low current consumption maximizes the operational time of battery-powered devices.
  • Reduced board space: Small package options allow for miniaturization of electronic circuits.
  • Simplified circuit design: Integrated features reduce the need for external components.
  • Stable operation: Hysteresis feature ensures stable switching behavior.

The R5510H023L-T1 offers a precise detection voltage and ultra-low current consumption, making it an ideal solution for portable devices and energy-efficient applications. It is designed with a built-in hysteresis, which prevents the output signal from oscillating when the input voltage fluctuates around the detection threshold. The small package size allows for highly dense PCB layouts. The detector's output is typically used to reset microcontrollers or to disable other circuits when the voltage drops below a certain level, thereby preventing erroneous operation. This voltage detector ensures proper initialization and safe shutdown of electronic devices, enhancing overall system stability and lifespan.

You May Also Be Interested in

Qualcomm
Lowest to $6.5223
Intel
Need more? Email Us
AMCC
Lowest to $12.4155
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Delta Electronics
Lowest to $78.4164
Qualcomm
Lowest to $10.8258
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess