EN
  • EN
  • DE

M38223M4H-411HP

Part No M38223M4H-411HP
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1014902-M38223M4H-411HP
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M38223M4H-411HP CAD Model

Description

The M38223M4H-411HP is a single-chip 8-bit CMOS microcontroller manufactured by Mitsubishi Electric. It's designed for a wide range of control applications, offering a balance of performance, integration, and cost-effectiveness.

Applications:

  • Consumer Electronics: Control functions in televisions, DVD players, and other consumer devices.
  • Home Appliances: Management of motor control and user interfaces in washing machines, refrigerators, and air conditioners.
  • Industrial Control: Embedded control in industrial equipment and machinery.
  • Automotive Applications: Control of various automotive systems, such as engine management and climate control.
  • Office Automation: Control functions in printers, scanners, and copiers.

Features:

  • 8-bit CPU Core: High-performance 8-bit CPU for efficient processing.
  • On-Chip Memory: Includes both ROM (Read-Only Memory) and RAM (Random Access Memory) for program storage and data manipulation.
  • Timers/Counters: Multiple timers and counters for timing and counting applications.
  • Serial Communication Interface: Supports serial communication protocols such as UART (Universal Asynchronous Receiver/Transmitter).
  • Parallel I/O Ports: General-purpose parallel I/O ports for interfacing with external devices.
  • A/D Converter: Integrated Analog-to-Digital Converter for reading analog signals.
  • Interrupt Controller: Flexible interrupt controller for handling external and internal interrupts.

Benefits:

  • Integrated Solution: Single-chip design reduces component count and system cost.
  • Versatile Functionality: On-chip peripherals provide a wide range of features for various applications.
  • Efficient Performance: 8-bit CPU delivers adequate performance for many control tasks.
  • Low Power Consumption: CMOS technology minimizes power usage in battery-powered devices.
  • Flexible Interfacing: Parallel and serial I/O ports enable easy interfacing with external devices.

Additional Details:

The M38223M4H-411HP operates on a single power supply. The on-chip ROM stores the program code, while the RAM provides memory for data storage and manipulation. The timers/counters can be used for timing events, generating PWM signals, and counting external pulses. The serial communication interface allows for communication with other devices using protocols such as UART. The A/D converter enables the microcontroller to read analog signals from sensors and other analog devices. The specific '411HP' suffix likely indicates a specific memory configuration, package type, and operating temperature range.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Intel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess