EN
  • EN
  • DE

CT60AM-20

Part No CT60AM-20
Manufacturer Mitsubishi
Catalog OEM Parts (C - E)
Description CT60AM-20 Mitsubishi
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1053630-CT60AM-20
Categories OEM Parts(C-E)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CT60AM-20 CAD Model

Description

The CT60AM-20 is an isolated base module manufactured by Mitsubishi Electric. It is typically used in various power electronics applications, providing efficient and reliable power switching capabilities. This module is designed to offer robust performance and high reliability in demanding industrial environments.

Applications

  • Inverter Systems: Used in industrial inverters for motor control and power conversion.
  • AC Motor Drives: Employed in AC motor drive systems to control motor speed and torque.
  • UPS (Uninterruptible Power Supplies): Provides power switching in UPS systems to ensure continuous power supply.
  • Welding Machines: Used in welding equipment for precise control of welding current and voltage.
  • Power Supplies: Integrated into various power supply units for efficient power conversion.

Features

  • Isolated Base: Provides electrical isolation between the module and the mounting surface for enhanced safety.
  • High Voltage Capability: Designed to operate at high voltage levels, suitable for industrial applications.
  • High Current Handling: Capable of handling significant current loads, ensuring reliable operation.
  • Low Saturation Voltage: Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables rapid switching for improved performance in high-frequency applications.
  • Robust Construction: Designed to withstand harsh industrial environments.

Benefits

  • Improved System Efficiency: Low saturation voltage minimizes power losses, improving overall system efficiency.
  • Enhanced Reliability: Robust construction ensures reliable operation in demanding environments.
  • Increased Safety: Isolated base provides electrical isolation for enhanced safety.
  • Precise Control: Fast switching speed enables precise control of power switching.
  • Versatile Application: Suitable for a wide range of power electronics applications.

Additional Details

The CT60AM-20 typically includes IGBTs (Insulated Gate Bipolar Transistors) configured in a half-bridge or full-bridge configuration, depending on the specific application. The module is designed for easy mounting and connection, with clearly labeled terminals for gate, emitter, and collector connections. It operates with a maximum collector-emitter voltage and a specific current rating, as defined in the product datasheet. The module’s thermal resistance is also specified to ensure proper heat dissipation, often requiring the use of a heatsink to maintain safe operating temperatures.

Mitsubishi Electric’s CT60AM-20 is engineered to meet the stringent requirements of industrial power electronics, providing a reliable and efficient solution for power switching and control applications. Its robust design and high-performance characteristics make it a trusted choice for engineers and designers in various industries.

You May Also Be Interested in

Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.3698
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess