EN
  • EN
  • DE

MAX16903SATB50/V+T

Part No MAX16903SATB50/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 1A SYNC 10TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 3.5V
Voltage Input MAX 28V
Output Voltage 5V
Output Current 1A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-TDFN-EP (3x3)
Win Source Part Number 701874-MAX16903SATB50/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX16903
Introduction Date October 01, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX16903SATB50/V+T CAD Model

Description

Maxim Integrated's MAX16903SATB50/V+T Automotive Step-Down Converter

The MAX16903SATB50/V+T from Maxim Integrated is a high-efficiency, compact, automotive-grade step-down converter designed specifically to meet the stringent requirements of automotive power supply applications. This advanced voltage regulator is capable of delivering up to 1A of continuous output current with an input voltage range of 3.5V to 28V, making it an ideal solution for systems that require a reliable and stable power source in variable voltage environments.

One of the standout features of the MAX16903SATB50/V+T is its wide input voltage range, which allows it to handle the fluctuations and transients commonly found in automotive electrical systems. This ensures that sensitive electronic components receive a consistent voltage level, protecting them from potential damage due to voltage spikes or drops.

The device operates at a fixed 2.1MHz switching frequency, which enables the use of small, space-saving external components. This high-frequency operation also reduces the amount of electromagnetic interference (EMI), a critical consideration in the design of automotive electronics. The MAX16903SATB50/V+T is optimized for low quiescent current, drawing only 20µA in shutdown mode, which minimizes battery drain when the vehicle is not in operation.

Engineered with protection features, the MAX16903SATB50/V+T includes overcurrent protection, overtemperature protection, and undervoltage lockout, all of which contribute to the safe operation of the end application. Additionally, the device is AEC-Q100 qualified, ensuring that it meets the reliability standards required for automotive applications.

The compact 3mm x 3mm, 10-pin TDFN package of the MAX16903SATB50/V+T makes it suitable for space-constrained environments, a common characteristic in modern automotive designs. With its robust design and advanced features, the MAX16903SATB50/V+T is an excellent power management solution for a wide range of automotive applications such as infotainment systems, advanced driver-assistance systems (ADAS), and other in-vehicle electronics that require a stable and efficient power supply.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4316 $53.7264
10+ $11.0208 $110.2080
15+ $10.6764 $160.1460
20+ $10.3320 $206.6400
26+ $9.9876 $259.6776
34+ $8.9544 $304.4496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess