Product Overview: Texas Instruments TPS51371RJNR
The TPS51371RJNR is a high-performance, step-down converter integrated circuit (IC) from Texas Instruments (TI), designed for applications requiring efficient power management. This versatile component is part of TI's extensive portfolio of power management solutions and is engineered to meet the demands of modern electronic devices.
Key Features
- Input Voltage Range: The TPS51371RJNR operates with an input voltage range of 4.5 V to 28 V, making it suitable for a wide array of applications, including those powered by multi-cell batteries or regulated 5V, 12V, and 24V power rails.
- Adjustable Output Voltage: Users can adjust the output voltage from as low as 0.6 V up to 80% of the input voltage, providing flexibility for different power requirements.
- High Efficiency: The device offers high efficiency and enhanced power saving with its Eco-mode™ operation, which reduces quiescent current under light-load conditions.
- Integrated MOSFET: With an integrated high-side MOSFET, the TPS51371RJNR simplifies design and reduces external component count.
- Protection Features: The IC includes several protection features such as overcurrent protection, overvoltage protection, and thermal shutdown to ensure reliable operation under various conditions.
Applications
The TPS51371RJNR is ideal for powering a broad range of electronics, including but not limited to:
- Consumer Electronics (e.g., TVs, set-top boxes, gaming consoles)
- Networking Equipment (e.g., routers, switches, wireless access points)
- Computing Devices (e.g., laptops, desktops, servers)
- Industrial Systems
- Automotive Infotainment and Telematics
Package and Availability
The TPS51371RJNR comes in a compact, thermally enhanced 16-pin VQFN package, making it suitable for space-constrained applications. Its small form factor, combined with its power density, makes it an excellent choice for portable and miniaturized electronic devices.
For further information, including datasheets, technical documents, and support resources, interested parties can visit Texas Instruments' official website or contact their local TI sales office.
With the TPS51371RJNR, Texas Instruments continues to deliver innovative, high-quality power management solutions that address the needs of a rapidly evolving electronics industry.