EN
  • EN
  • DE

BCR30GM-12L

Part No BCR30GM-12L
Manufacturer Mitsubishi
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 971586-BCR30GM-12L
Categories OEM Parts(A-B)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCR30GM-12L CAD Model

Description

The BCR30GM-12L is a triac module manufactured by Mitsubishi Electric. It is designed for AC power control applications, providing efficient and reliable switching of AC loads. This module is commonly used in motor control, lighting control, and temperature control systems. With its robust construction and high voltage and current handling capabilities, the BCR30GM-12L ensures stable and safe operation in demanding environments.

Applications:

  • Motor Control: Used in AC motor control systems for adjusting motor speed and torque.
  • Lighting Control: Employed in lighting control circuits for dimming and switching lights.
  • Temperature Control: Integrated into temperature control systems for controlling heating and cooling elements.
  • Solid-State Relays (SSRs): Used as a switching element in solid-state relays.
  • Industrial Automation: Utilized in industrial automation equipment for controlling AC loads.

Features:

  • Triac Module: Contains a triac for AC power control.
  • High Voltage and Current Handling: Designed to handle high voltage and current loads.
  • Isolation Voltage: Provides electrical isolation between the control circuit and the power circuit.
  • Compact Design: Features a compact form factor for easy integration.
  • Robust Construction: Made from high-quality materials for long-lasting performance.
  • Direct Copper Bonding (DCB): Utilizes DCB technology for improved thermal performance.
  • Gate Triggering: Requires a gate signal to trigger the triac and control the AC load.

Benefits:

  • Efficient Power Control: Provides efficient and precise control of AC power, optimizing energy consumption.
  • Reliable Switching: Ensures reliable switching of AC loads, minimizing downtime and improving system performance.
  • Safe Operation: Electrical isolation and robust design ensure safe operation in demanding environments.
  • Easy Integration: Compact design and standardized terminals allow for easy integration into existing systems.
  • Improved Thermal Performance: DCB technology enhances thermal performance, allowing for higher power operation.

Additional Details:

The BCR30GM-12L is typically mounted on a heat sink to dissipate heat generated during operation. The gate trigger signal must be applied with appropriate voltage and current levels to ensure proper switching. The module is designed to operate within specific voltage and current ranges, which should be adhered to for safe and reliable operation. Detailed specifications regarding voltage and current ratings, isolation voltage, and operating temperature range should be consulted for specific applications. Proper wiring and grounding techniques are essential for safe and efficient operation.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Intel
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ADI Electronics
Need more? Email Us
Sony
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess