EN
  • EN
  • DE

2SA1283D

Part No 2SA1283D
Manufacturer Mitsubishi
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 982207-2SA1283D
Categories OEM Parts(0-9)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SA1283D CAD Model

Description

The 2SA1283D is a PNP silicon transistor manufactured by Mitsubishi. It is designed for audio frequency power amplifier applications. This transistor is known for its good linearity and power handling capabilities making it suitable for high-fidelity audio systems.

Applications

  • Audio Amplifiers: Used in the output stages of high-fidelity audio amplifiers.
  • Power Amplifiers: Employed in general-purpose power amplifier circuits.
  • Line Drivers: Utilized as line drivers in audio and communication systems.
  • Consumer Electronics: Found in audio equipment such as stereo receivers and power amplifiers.

Features

  • Polarity: PNP
  • Collector-Emitter Voltage (Vceo): -160V
  • Collector Current (Ic): -8A
  • Power Dissipation (Pc): 80W
  • Current Gain (hFE): Typically between 50 and 150 depending on operating conditions.
  • Package: TO-3P or similar high-power package.

Benefits

  • High Power Handling: Suitable for high-power audio amplification.
  • Excellent Linearity: Provides low distortion in audio applications.
  • Reliable Performance: Ensures stable and dependable operation.
  • Robust Package: TO-3P package facilitates efficient heat dissipation.

Additional Details

The 2SA1283D transistor is typically housed in a TO-3P package, which allows for effective heat dissipation and reliable performance in demanding applications. Proper heat sinking is crucial when operating this transistor at high power levels to prevent overheating and ensure longevity. The transistor's high collector-emitter voltage and collector current ratings make it suitable for driving low-impedance loads. It is commonly used in complementary pairs with an NPN transistor to form push-pull output stages in audio amplifiers. This complementary configuration enhances linearity and efficiency. When designing with the 2SA1283D, it is essential to consider the safe operating area (SOA) to avoid exceeding the transistor's maximum ratings. Additionally, using appropriate biasing techniques and feedback mechanisms can further improve the performance and stability of the amplifier circuit.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.1487
Texas Instruments
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Amd
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess