EN
  • EN
  • DE

MT8843ASR

Part No MT8843ASR
Manufacturer Mitel Networks Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081003-MT8843ASR
Categories OEM Parts(M-N)
Manufacturer Mitel Networks Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT8843ASR CAD Model

Description

The MT8843ASR is a DTMF Transceiver manufactured by Mitel Networks Corporation. It is a single-chip solution for DTMF (Dual-Tone Multi-Frequency) transmitting and receiving, commonly utilized in telecommunications equipment. This integrated circuit offers a compact and efficient way to handle DTMF signaling, crucial for various telephony applications.

Applications:

  • Telephone systems: Used in PBX (Private Branch Exchange) systems for internal and external call routing.
  • Call centers: Enables automated call distribution and interactive voice response (IVR) systems.
  • Remote control systems: Facilitates remote control of devices via telephone lines.
  • Answering machines: Decodes DTMF signals for remote message retrieval.
  • Payphones: Used for processing dialed numbers and initiating calls.

Features:

  • DTMF Transceiver: Capable of both transmitting and receiving DTMF signals.
  • Low Power Consumption: Designed for energy-efficient operation, suitable for battery-powered devices.
  • Microprocessor Interface: Easily interfaces with microprocessors for control and data retrieval.
  • Adjustable Guard Time: Allows configuration of the guard time between DTMF digits.
  • Built-in Tone Generator: Generates precise DTMF tones for transmission.
  • Crystal or Ceramic Resonator Operation: Supports both crystal and ceramic resonator options for timing.

Benefits:

  • Simplified System Design: Integrates DTMF functionality into a single chip, reducing component count and board space.
  • Improved Reliability: Robust design ensures reliable DTMF signal processing.
  • Reduced Power Consumption: Low power operation extends battery life in portable applications.
  • Cost-Effective Solution: Provides a cost-efficient way to implement DTMF functionality.
  • Enhanced Functionality: Supports advanced features such as adjustable guard time and microprocessor interface.

Additional Details:

The MT8843ASR typically operates with a 3.3V or 5V power supply. It supports various DTMF standards and provides accurate tone detection and generation. This device is often packaged in a small outline integrated circuit (SOIC) package for easy integration into circuit boards.

You May Also Be Interested in

ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Intel
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Omron
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess