EN
  • EN
  • DE

MT8809AE

Part No MT8809AE
Manufacturer Mitel Networks Corporation
Catalog Interface - Analog Switches - Special Purpose
Description ISO-CMOS 8 x 8 Analog Switch Array
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Mitel Networks Corporation
Win Source Part Number 1227852-MT8809AE
Manufacturer Homepage www.mitel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT8809AE CAD Model

Description

The MT8809AE is a monolithic integrated circuit manufactured by Mitel Networks Corporation. It's a highly integrated analog switch that finds primary use in telecommunications equipment, particularly in PBX (Private Branch Exchange) systems and related switching applications. This device provides robust and reliable switching capabilities for voice and data signals.

Applications

  • PBX Systems: Core component in PBX systems for call routing and switching.
  • Key Telephone Systems: Used in key telephone systems to manage multiple lines.
  • Central Office Switching: Implemented in central office switches for large-scale telecommunication networks.
  • Voice Messaging Systems: Facilitates the switching of voice signals in messaging platforms.

Features

  • Analog Switching: Provides reliable switching of analog signals.
  • Low Crosstalk: Minimizes signal interference between channels.
  • High Off-Isolation: Ensures signals are properly isolated when not selected.
  • Low On-Resistance: Reduces signal loss when the switch is closed.

Benefits

  • Improved Call Quality: Minimizes signal degradation, ensuring clear voice communication.
  • Reduced System Noise: Low crosstalk ensures a cleaner signal environment.
  • Enhanced System Reliability: Robust design ensures consistent and dependable performance.
  • Simplified System Design: Integrated functionality reduces the need for external components.

Additional Details

The MT8809AE's specific performance characteristics, such as voltage range, switching speed, and crosstalk figures, are detailed in the device's datasheet. The device is designed to operate within specific voltage and temperature ranges. It is crucial to adhere to the manufacturer's specifications to ensure proper operation and longevity. Proper decoupling and grounding techniques are recommended when implementing this device in a circuit. It should be noted that Mitel Networks Corporation has been acquired by other companies, so sourcing and availability should be carefully checked.

You May Also Be Interested in

Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess