EN
  • EN
  • DE

88E6218-B1-LGO-C000

Part No 88E6218-B1-LGO-C000
Manufacturer MISCO
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1175708-88E6218-B1-LGO-C000
Categories Custom Parts
Manufacturer MISCO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 88E6218-B1-LGO-C000 CAD Model

Description

The 88E6218-B1-LGO-C000 is a Gigabit Ethernet switch manufactured by MISCO. It's a key component in networking solutions, facilitating high-speed data transfer within local area networks (LANs) and other network environments.

Applications

  • Industrial Ethernet switches: Used in industrial automation and control systems.
  • Managed Ethernet switches: Forms the core of managed switches offering advanced features like VLANs, QoS, and security.
  • Embedded systems: Integrated into devices requiring network connectivity, such as IP cameras, VoIP phones, and industrial controllers.
  • Network infrastructure: Used in routers, firewalls, and other network appliances.
  • Smart home devices: Integrated into home automation hubs and other connected devices.

Features

  • Gigabit Ethernet support: Provides high-speed data transfer rates of up to 1 Gbps.
  • Multiple ports: Supports multiple Ethernet ports for connecting various network devices.
  • Switching capability: Enables efficient packet switching between connected devices.
  • Quality of Service (QoS): Prioritizes network traffic for optimal performance.
  • VLAN support: Enables network segmentation for enhanced security and management.
  • Link aggregation: Combines multiple ports for increased bandwidth and redundancy.
  • Energy-efficient Ethernet (EEE): Reduces power consumption during periods of low network activity.
  • Advanced security features: Includes features like port security and access control lists (ACLs).

Benefits

  • High performance: Enables fast and reliable data transfer for demanding applications.
  • Scalability: Supports a large number of connected devices.
  • Enhanced security: Protects network data from unauthorized access.
  • Improved network management: Provides tools for monitoring and controlling network traffic.
  • Reduced power consumption: Saves energy and lowers operating costs.
  • Increased network reliability: Ensures continuous network operation.

Additional Details

The 88E6218-B1-LGO-C000 typically supports various network management protocols, such as SNMP, for remote monitoring and configuration. It is designed to operate in a wide range of environmental conditions, making it suitable for industrial and commercial applications. The specific features and capabilities of the switch may vary depending on the configuration and software version. This switch is often used in environments where reliable and high-speed network connectivity is crucial.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Xilinx Inc.
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess