EN
  • EN
  • DE

TPSM863252RDXR

Part No TPSM863252RDXR
Manufacturer Texas Instruments
Catalog Board Mount AC DC Converters
Description 3-V TO 17-V INPUT VOLTAGE 3-A E
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board MountDC DC Converters
Mfr Texas Instruments
Series TPSM
Part Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 17V
Voltage - Output 1 0.6 ~ 10V
Current - Output (Max) 3A
Power (Watts) 30 W
Applications ITE (Commercial)
Features Adjustable Output
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 7-PowerFQFN Module
Size / Dimension 0.16" L x 0.13" W x 0.08" H (4.0mm x 3.3mm x 2.0mm)
Supplier Device Package 7-QFN-FCMOD (4x3.3)
Ultra Librarian 3D Model Ultra Librarian TPSM863252RDXR CAD Model

You May Also Be Interested in

Cosel USA, Inc.
AC/DC CONVERTER 24V 3W
Lowest to $81.8181
Traco Power
DC DC CONVERTER 12V 101W
Lowest to $407.1454
Murata Power Solutions Inc.
DC DC CONVERTER 12V 1W
Need more? Email Us
CUI Inc.
DC DC CONVERTER 24V 3W
Lowest to $468.0000
CUI Inc.
AC/DC CONVERTER 9V 3W
Lowest to $16.5192
AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 24V
Lowest to $97.5524
Texas Instruments
HIGH-DENSITY, 36-V INPUT, 1-V TO
Lowest to $69.8508
Recom Power
DC DC CONVERTER 12V 1W
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,070 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess