Products specifications Report Issue?

Package Bulk
Product Status Active
Frequency 50MHz ~ 1GHz
P1dB 26dBm
Gain 9.5dB
Noise Figure 3.5dB
RF Type Cellular, UHF, VHF
Voltage - Supply 12V
Current - Supply 525mA
Grade -
Mounting Type Chassis Mount
Package / Case Module, SMA Connectors
Ultra Librarian 3D Model Ultra Librarian ZHL-1010+ CAD Model

Description

Features

  • Wideband, 50 to 1000 MHz
  • Low Noise, 3.5 dB typ.
  • High IP3, +46 dBm typ.
  • Very High IP2, +68 - +83 dBm typ.

You May Also Be Interested in

NXP / Nexperia
IC AMP CELL 1.92GHZ-2GHZ TO272WB
Lowest to $0.0320
ECAD model for MW6IC1940NBR1
Freescale Semiconductor - NXP
IC AMP W-CDMA 2.11-2.17GHZ TO270
Lowest to $63.2849
ECAD model for MW7IC2240NR1
Broadcom Limited
IC RF AMP ISM 2.4GHZ 36 MICRO-X
Lowest to $9.0100
ECAD model for MSA-0736-TR1G
Broadcom Limited
IC AMP ISM 0HZ-2.3GHZ SOT143-4
Need more? Email Us
ECAD model for MSA-0311-BLKG
Freescale Semiconductor - NXP
IC AMP CDMA 1.9-2.2GHZ TO272WB
Need more? Email Us
ECAD model for MHL19338N
M/A-Com Technology Solutions
Optical Node RF Amplifier
Lowest to $6.7813
ECAD model for MAAM-010333-TR3000
NXP / Nexperia
IC AMP CELLULAR 900MHZ TO272WB
Lowest to $45.1802
ECAD model for MWIC930NR1
Broadcom Limited
Power Amplifier Module | IC RF AMP LTE 10SMD
Lowest to $3.0322
ECAD model for ACPM-9013-TR1
Freescale Semiconductor - NXP
IC AMP GPS 100MHZ-1GHZ TO272WB
Lowest to $79.8316
ECAD model for MW7IC2040NBR1

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention