Products specifications Report Issue?

Reference Date Code 1711+
Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
Win Source Part Number 712967-YSF-272+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian YSF-272+ CAD Model

Description

The YSF-272+ is a surface mount bandpass filter manufactured by Mini-Circuits. This filter is designed to pass signals within a specific frequency range while attenuating signals outside of that range. Bandpass filters are crucial in many RF and microwave systems to isolate desired signals and reject unwanted noise or interference.

Applications

  • Wireless Communication Systems
  • Satellite Communication
  • Radar Systems
  • Test and Measurement Equipment
  • Receiver Front-Ends

Features

  • Surface Mount Package: Suitable for automated assembly.
  • Sharp Rejection: Provides excellent attenuation of out-of-band signals.
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • Wide Stopband Rejection: Effective in removing unwanted signals.
  • Rugged Construction: Designed for reliable performance in harsh environments.

Benefits

  • Improved Signal Quality: Isolates desired signals and rejects unwanted noise.
  • Enhanced System Performance: Minimizes interference and improves overall system performance.
  • Reduced Size and Weight: Compact surface mount package saves board space.
  • Increased Reliability: Rugged construction ensures reliable operation.

Additional Details

The YSF-272+ has a center frequency of 272 MHz. The passband insertion loss and stopband rejection characteristics are specified in the datasheet. The filter's performance is sensitive to impedance matching, so proper termination is essential. Review the datasheet for detailed specifications, including frequency response, insertion loss, return loss, and power handling capabilities. The filter requires proper PCB layout techniques for optimal performance.

You May Also Be Interested in

Analog Devices Inc.
DSP Microcomputer
Need more? Email Us
ECAD model for ADSP-2184BST-160
Analog Devices Inc.
5.5 V Input, 500 mA, Low Quiescent Current, CMOS Linear Regulators
Lowest to $2.9289
ECAD model for ADP124ARHZ-3.3-R7
Advanced Micro Devices
16 Megabit (2 M x 8-Bit) CMOS 5.0 Volt-only, Uniform Sector Flash Memory
Need more? Email Us
ECAD model for AM29F016D-70SF
Analog Devices Inc.
Precision Single Supply Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8DIP
Lowest to $56.3712
ECAD model for AMP04EPZ
Analog Devices Inc.
Complete Quad, 16-Bit, High Accuracy, Serial Input, Bipolar Voltage Output DAC
Lowest to $176.2138
ECAD model for AD5764RCSUZ
Fairchild/ON Semiconductor
Low Voltage Octal D-Type Flip-Flop with 5V Tolerant Inputs and Outputs
Lowest to $0.5084
ECAD model for 74LCX574
Analog Devices Inc.
Precision Instrumentation Amplifier
Need more? Email Us
ECAD model for AD524ARZ-16
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 35V D618
Need more? Email Us
ECAD model for 80CNQ035A
Analog Devices Inc.
Dual 8-,10-,12-Bit High Bandwidth Multiplying DACs with Serial Interface | IC DAC 12BIT A-OUT 16TSSOP
Lowest to $14.9488
ECAD model for AD5449YRU

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.8469 $68.4690
24+ $5.6180 $134.8320
36+ $5.4423 $195.9228
50+ $5.2668 $263.3400
64+ $5.0913 $325.8432
86+ $4.5646 $392.5556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 325 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention