Products specifications Report Issue?

Reference Date Code 1402+
Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
Win Source Part Number 717080-YSF-232+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian YSF-232+ CAD Model

Description

The YSF-232+ is a Surface Mount Technology (SMT) bandpass filter manufactured by Mini-Circuits. This filter is designed to selectively pass frequencies within a specific band while attenuating frequencies outside that band. Its compact size and robust construction make it suitable for various RF and microwave applications.

Applications

  • Wireless communication systems: Used in receivers and transmitters to filter out unwanted signals.
  • Test and measurement equipment: Employed in spectrum analyzers and signal generators to improve signal purity.
  • Satellite communication: Used to filter signals in satellite transceivers.
  • Radar systems: Helps to isolate desired signals from noise and interference.
  • Medical devices: Utilized in RF-based medical equipment for signal conditioning.

Features

  • Bandpass filter: Allows frequencies within a specific band to pass through while attenuating others.
  • Surface Mount Technology (SMT): Designed for easy and reliable surface mounting on printed circuit boards.
  • Compact size: Small footprint allows for use in space-constrained applications.
  • High rejection: Provides excellent attenuation of signals outside the passband.
  • Low insertion loss: Minimizes signal attenuation within the passband.
  • Operating Temperature: -40°C to +85°C
  • Rugged construction: Withstands harsh environmental conditions.

Benefits

  • Improved signal quality: Filters out unwanted noise and interference, resulting in cleaner signals.
  • Enhanced system performance: By selectively passing desired frequencies, the overall system performance is improved.
  • Simplified integration: SMT design allows for easy integration into existing circuits.
  • Increased reliability: Robust construction ensures reliable operation in demanding environments.
  • Cost-effective: Provides high performance at a competitive price.

Additional Details

The YSF-232+ bandpass filter is characterized by its sharp selectivity and low insertion loss. The passband is centered around 232 MHz. It exhibits high rejection of signals outside the passband, ensuring minimal interference from unwanted frequencies. The filter is designed for a 50-ohm impedance system, making it compatible with a wide range of RF and microwave components.

The surface mount package allows for automated assembly, reducing manufacturing costs and improving reliability. The YSF-232+ is constructed using high-quality materials to ensure stable performance over a wide temperature range. It is a versatile component that can be used in a variety of applications requiring precise filtering.

You May Also Be Interested in

Omron
DIP Switch with Slide Pins | SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $1.4276
ECAD model for A6S-2104
Analog Devices Inc.
Dual, 16-/12-Bit nanoDAC+ with 2 ppm/°C Reference, SPI Interface
Lowest to $171.7558
ECAD model for AD5689RBCPZ-RL7
Panasonic
Compact and lightweight | RELAY AUTOMOTIVE SPST 120A 12V
Lowest to $92.8471
ECAD model for AEV14012W
Texas Instruments
360mW A/D Converter | IC ADC 12BIT PIPELINED 64TQFP
Lowest to $36.4612
ECAD model for ADC12DL065CIVS/NOPB
Tyco Electronics
GaAs MMIC VSAT Power Amplifier, 2W 6.40 - 7.025 GHz
Need more? Email Us
ECAD model for AM42-0039
Maxim Integrated
Combo ISO-7816 and USB Universal Smart Card Interface IC | IC PWR MGMT/SMART CARD INT 32QFN
Need more? Email Us
ECAD model for 73S8009CN-32IM/F
Analog Devices Inc.
Complete Dual 18-Bit 16 x Fs Audio DAC
Need more? Email Us
ECAD model for AD1865
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
ECAD model for AM29F800BB-70SC
Analog Devices Inc.
High Accuracy, Ultralow I Low Dropout Regulator
Lowest to $2.7400
ECAD model for ADP3338AKCZ-2.85R7

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.3050 $65.7450
22+ $5.9932 $131.8504
34+ $5.8070 $197.4380
47+ $5.6194 $264.1118
60+ $5.4318 $325.9080
80+ $4.8704 $389.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention