EN
  • EN
  • DE

WP4P1+

Part No WP4P1+
Manufacturer Mini-Circuits
Catalog OEM Parts (T - Z)
Description Power Divider, 4 Way-0 , 1.525 to 2.375 GHz, 50 ohms, SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993679-WP4P1+
Categories OEM Parts(T-Z)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WP4P1+ CAD Model

Description

The WP4P1+ is a wideband power splitter/combiner from Mini-Circuits. It is designed to divide or combine RF signals over a broad frequency range while maintaining excellent performance characteristics. It features a 4-way configuration, providing equal power division among four output ports.

Applications:

  • Wireless Communication Systems: Used in cellular base stations, Wi-Fi networks, and other wireless systems to split or combine RF signals.
  • Test and Measurement Equipment: Employed in signal generators, spectrum analyzers, and other test equipment to divide or combine signals for analysis.
  • Satellite Communication: Integrated into satellite communication systems for signal distribution.
  • Radar Systems: Used in radar systems for signal splitting and combining applications.

Features:

  • Wideband Operation: Operates over a broad frequency range, providing flexibility in system design.
  • 4-Way Power Splitter/Combiner: Divides or combines signals into four equal output ports.
  • Low Insertion Loss: Minimizes signal attenuation, preserving signal strength.
  • High Isolation: Provides high isolation between ports, reducing interference.
  • Excellent Amplitude and Phase Balance: Ensures equal amplitude and phase distribution among output ports.
  • Surface Mount Package: Compact surface mount package for easy integration.

Benefits:

  • Versatile Signal Management: Divides or combines RF signals for various applications.
  • Improved System Performance: Low insertion loss and high isolation enhance overall system performance.
  • Simplified Integration: Surface mount package simplifies the integration process.

Additional Details:

The WP4P1+ is designed for 50-ohm impedance systems and typically operates over a wide temperature range. The specific frequency range, insertion loss, isolation, and VSWR specifications should be consulted in the datasheet. Proper impedance matching is crucial for achieving optimal performance. Consult the Mini-Circuits documentation for application notes and design guidelines.

You May Also Be Interested in

Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8585 $50.1605
32+ $3.1660 $101.3120
49+ $3.0670 $150.2830
68+ $2.9681 $201.8308
88+ $2.8692 $252.4896
117+ $2.5723 $300.9591
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 825 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess