EN
  • EN
  • DE

WP4M+

Part No WP4M+
Manufacturer Mini-Circuits
Catalog Electronic Wholesale
Description Surface Mount Power Splitter/Combiner
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 1280491-WP4M+
Manufacturer Homepage www.minicircuits.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WP4M+ CAD Model

Description

The WP4M+ is a wideband, low insertion loss power splitter/combiner manufactured by Mini-Circuits. It is designed to divide or combine RF and microwave signals with minimal signal degradation over a broad frequency range. This component is suitable for various applications requiring signal distribution or summation.

Applications

  • Signal distribution networks
  • Antenna arrays
  • Test and measurement setups
  • Cellular base stations
  • Satellite communication systems

Features

  • Wideband operation: Operates over a broad frequency range (typically covering VHF, UHF, and microwave bands).
  • Low insertion loss: Minimizes signal attenuation during splitting or combining.
  • High isolation: Provides good isolation between output ports.
  • Excellent amplitude and phase balance: Ensures equal signal division and minimal phase distortion.
  • Rugged construction: Designed for reliable performance in demanding environments.
  • Surface-mount package: Enables easy integration into printed circuit boards.

Benefits

  • Efficient signal distribution: Divides or combines signals with minimal loss.
  • Improved system performance: Low insertion loss and high isolation enhance signal quality.
  • Versatile application: Suitable for a wide range of RF and microwave applications.
  • Reliable operation: Rugged construction ensures long-term performance.
  • Simplified design: Surface-mount package facilitates easy integration.

Additional Details

The WP4M+ is a 4-way power splitter/combiner. The specific frequency range, insertion loss, isolation, and other specifications vary depending on the specific model. Consult the Mini-Circuits datasheet for detailed information. Proper impedance matching and termination are crucial for optimal performance. This component is a fundamental building block in RF and microwave signal processing systems.

You May Also Be Interested in

Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Texas Instruments
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $69.2099
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Spansion
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Samsung
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9090 $57.2700
65+ $1.5664 $101.8160
100+ $1.5175 $151.7500
140+ $1.4685 $205.5900
180+ $1.4196 $255.5280
240+ $1.2727 $305.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,205 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess