Products specifications Report Issue?

Win Source Part Number WS1209761-VAT-3W2+
Manufacturer Mini-Circuits
Category RF and Wireless-Attenuators
Package Box
Product Status Active
Attenuation Value 3dB
Frequency Range 0 Hz ~ 6 GHz
Power (Watts) 2W
Impedance 50 Ohms
Package / Case SMA In-Line Module
Ultra Librarian 3D Model Ultra Librarian VAT-3W2+ CAD Model

Description

Features<br /> • wideband coverage, DC to 6000 MHz<br /> • 2 watt rating • rugged unibody construction<br /> • off-the-shelf availability • very low cost

You May Also Be Interested in

Mini-Circuits
RF ATTENUATOR 3DB 50OHM 6TDFN
Lowest to $2.9771
ECAD model for YAT-3A+
Amphenol
RF ATTENUATOR 6DB 50OHM SMA
Need more? Email Us
ECAD model for M3933/25-70N
Broadcom Limited
RF ATTENUATOR 20DB 50OHM MODULE
Need more? Email Us
ECAD model for AMMC-6650-W10
Skyworks Solutions Inc.
RF ATTENUATOR 40DB 50OHM 8SMD
Lowest to $51.4799
ECAD model for SKY12239-11
Amphenol
RF ATTENUATOR 0.5DB 50OHM SMA
Need more? Email Us
ECAD model for M3933/25-59N
Analog Devices Inc.
RF ATTENUATOR 16VFQFN / RF Attenuators 16-VFQFN Exposed Pad
Need more? Email Us
ECAD model for HMC4623LP3ETR
Radiall USA, Inc.
ATT N 20DB 8GHZ 10W
Need more? Email Us
ECAD model for R415720000
Amphenol
RF ATTENUATOR 20DB 50OHM SMA
Need more? Email Us
ECAD model for M3933/25-88N
Amphenol
RF ATTENUATOR 5DB 50OHM SMA
Need more? Email Us
ECAD model for M3933/25-68S

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention