EN
  • EN
  • DE

TT1-6-KK81+

Part No TT1-6-KK81+
Manufacturer Mini-Circuits
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 383181-TT1-6-KK81+
Popularity Low
Supply and Demand Status Limited
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Frequency Range 4kHz ~ 300MHz
Impedance - Unbalanced/Balanced 1:1
Insertion Loss (Max) 3.0dB
Package / Case 6-SMD, Gull Wing
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian TT1-6-KK81+ CAD Model

Description

The TT1-6-KK81+ is a broadband impedance transformer manufactured by Mini-Circuits. This transformer is designed to provide impedance matching between different circuit sections, typically used in RF and microwave applications. The '+' suffix often indicates an improved or RoHS-compliant version of the original component.

Applications:

  • RF amplifiers
  • Mixers
  • Oscillators
  • Transmitters
  • Receivers
  • Test and measurement equipment

Features:

  • Broadband frequency range (specific range depends on the datasheet, but generally covers a wide bandwidth).
  • Impedance ratio: Typically 1:6 (meaning it transforms an impedance by a factor of 6).
  • Low insertion loss
  • Excellent return loss
  • Surface Mount Device (SMD)
  • RoHS compliant

Benefits:

  • Enables efficient power transfer between mismatched impedances.
  • Improves signal integrity by minimizing reflections.
  • Maximizes amplifier gain and output power.
  • Enhances receiver sensitivity.
  • Suitable for automated assembly due to its SMD package.
  • Meets environmental regulations.

Additional Details:

The TT1-6-KK81+ is typically used to match a lower impedance to a higher impedance, or vice-versa, depending on the configuration. The specific frequency range, insertion loss, return loss, and other electrical characteristics are detailed in the Mini-Circuits datasheet. It is crucial to follow the recommended PCB layout guidelines to minimize parasitic effects and maintain optimal performance. The transformer is designed for operation within a specified temperature range. The component’s small size allows for integration into compact circuit designs. The construction often involves tightly wound coils on a ferrite core to achieve the desired impedance transformation and broadband performance. The return loss is a critical parameter indicating the amount of signal reflected back from the transformer, with higher values (in dB) indicating better impedance matching. The insertion loss represents the signal power lost as it passes through the transformer, with lower values (in dB) being desirable.

You May Also Be Interested in

ON Semiconductor
Lowest to $693.6122
Texas Instruments
Need more? Email Us
Mini-Circuits
Lowest to $6.5223
Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $14.3682
Pulse
Lowest to $64.3162
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Broadcom Limited
Lowest to $15.3419

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8610 $50.5830
8+ $13.8346 $110.6768
12+ $13.4023 $160.8276
16+ $12.9700 $207.5200
20+ $12.5376 $250.7520
27+ $11.2407 $303.4989
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,425 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess