Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 680MHz ~ 1.05GHz
Impedance - Unbalanced/Balanced 50 / 50Ohm
Phase Difference 4°
Insertion Loss (Max) 0.9dB
Return Loss (Min) 10.39dB
Package / Case 6-SMD, No Lead
Mounting Type Surface Mount
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 360492-TCN1-10+
Ultra Librarian 3D Model Ultra Librarian TCN1-10+ CAD Model

Description

The 360492-TCN1-10+ is a Balun designed for RF applications.

  • Frequency Range: 680MHz to 1.05GHz
  • Impedance: 50/50 Ohm (unbalanced/balanced)
  • Phase Difference: 4°
  • Maximum Insertion Loss: 0.9dB
  • Return Loss: a minimum of 10.39dB
  • Mounting Type: Surface Mountable
  • Package: 6-SMD, no lead
  • Manufacturer: Mini-Circuits

You May Also Be Interested in

Pulse
1608 FDD TX B2,3,4 BLN TYPEKB
Need more? Email Us
ECAD model for BLN1608LWKBR1719L
Pulse
XFMR RF 1.4:1CT 1 1000M
Need more? Email Us
ECAD model for CX2100NL
MACOM Technology Solutions
BALUN,1:2TXLINE,20-4000MHZ,CERAM
Lowest to $8.8637
ECAD model for MABA-011100
Pulse
BALUN 780MHS TYPE09
Need more? Email Us
ECAD model for BLN0605LM09R0780A
M/A-Com Technology Solutions
1:1 Transmission Line Transformer | BALUN 50MHZ-1GHZ 1:1 6SMD FLAT
Lowest to $2.5750
ECAD model for MABA-010245-CT1160
Pulse
IC CHIP
Need more? Email Us
ECAD model for C4046NLT
MACOM Technology Solutions
1:1.33 TRANSMISSION LINE TRANSFO
Need more? Email Us
ECAD model for MABA-011010
MACOM Technology Solutions
BALUN, 1:2, 2-20GHZ, 3MM PQFN
Need more? Email Us
ECAD model for MABA-011125
Pulse
0605 729-821MHZ BLN TYPEYL
Need more? Email Us
ECAD model for BLN0605LRYLR0780L

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $9.1302 $73.0416
18+ $7.4926 $134.8668
27+ $7.2584 $195.9768
37+ $7.0243 $259.8991
48+ $6.7901 $325.9248
64+ $6.0876 $389.6064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,200 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention