EN
  • EN
  • DE

TCM1-1

Part No TCM1-1
Manufacturer Mini-Circuits
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 360294-TCM1-1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCM1-1 CAD Model

Description

The TCM1-1 is a surface-mount transformer from Mini-Circuits designed for impedance matching and signal isolation in a wide range of applications. This miniature component offers excellent performance characteristics and is ideal for use in communication systems, test equipment, and other RF/microwave circuits.

Applications:

  • Balancing and unbalancing signals
  • Impedance matching
  • Signal isolation
  • RF receiver and transmitter circuits
  • Cable modem and set-top box applications
  • Use in test and measurement equipment

Features:

  • Small size: Surface-mount package for compact designs.
  • Wide bandwidth: Typically operates over a broad frequency range.
  • Excellent return loss: Provides good signal integrity.
  • Low insertion loss: Minimizes signal attenuation.
  • High isolation: Ensures minimal signal leakage between ports.
  • Rugged construction: Designed for reliable performance in harsh environments.
  • Aqueous washable withstands rigorous cleaning procedures
  • Lead finish is SnAgNi Offers excellent solderability and long-term reliability

Benefits:

  • Improved signal quality: Reduces signal reflections and distortions.
  • Enhanced system performance: Optimizes signal transfer and minimizes losses.
  • Simplified design: Facilitates easy integration into circuit boards.
  • Increased reliability: Ensures consistent performance over time.
  • Reduced costs: Offers a cost-effective solution for impedance matching and signal isolation.

Additional Details:

The TCM1-1 transformer is designed to meet stringent industry standards. It is supplied on tape and reel for automated assembly. The core material and winding configuration are optimized for optimal performance over the specified frequency range. The precise specifications, including impedance ratio, frequency range, insertion loss, return loss, and isolation, can be found in the Mini-Circuits datasheet for the TCM1-1. Consult the datasheet for detailed performance graphs and environmental ratings.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Audio/Video Switching IC for TVs
Need more? Email Us
Toshiba Semiconductor and Storage
PIF IC FOR TV
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
PAL/NTSC VIDEO AND CHROMA SYNC PROCESSING SYSTEM FOR PIP/POP/PAP
Lowest to $5.0427
Fuji Electric
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4484 $57.9360
100+ $1.1885 $118.8500
155+ $1.1513 $178.4515
210+ $1.1143 $234.0030
270+ $1.0771 $290.8170
360+ $0.9656 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess