EN
  • EN
  • DE

TC1-1T-9G2+

Part No TC1-1T-9G2+
Manufacturer Mini-Circuits
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839595-TC1-1T-9G2+
Ultra Librarian 3D Model Ultra Librarian TC1-1T-9G2+ CAD Model

Description

The TC1-1T-9G2+ is a wideband impedance transformer designed and manufactured by Mini-Circuits. It is a surface-mount device intended to match impedances between different circuit stages. It can be used in a variety of applications where impedance matching is crucial for optimizing signal transfer and minimizing signal reflections. It provides excellent performance over a broad frequency range.

Applications

  • RF and Microwave Receivers
  • RF and Microwave Transmitters
  • Test and Measurement Equipment
  • Satellite Communication Systems
  • Wireless Communication Systems
  • Radar Systems

Features

  • Wideband Operation: Operates over a broad frequency range.
  • Excellent Impedance Matching: Provides excellent impedance matching performance, minimizing signal reflections.
  • Low Insertion Loss: Exhibits low insertion loss, preserving signal strength.
  • Good Return Loss: Offers good return loss, minimizing signal reflections and improving system performance.
  • Surface Mount Package: Designed for surface mount assembly, enabling automated manufacturing.
  • Small Size: Compact size allows for easy integration into space-constrained applications.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Improved Signal Transfer: Optimized impedance matching ensures efficient signal transfer between circuit stages.
  • Reduced Signal Reflections: Minimizes signal reflections, improving signal integrity and reducing errors.
  • Enhanced System Performance: Optimized signal transfer and reduced reflections contribute to improved system performance and reliability.
  • Easy Integration: Surface mount package and small size simplify integration into existing circuit designs.
  • Environmental Compliance: RoHS compliance ensures that the product meets environmental regulations.

Technical Specifications

For specific technical specifications, such as frequency range, impedance ratio, insertion loss, return loss, and power handling capabilities, consult the TC1-1T-9G2+ datasheet from Mini-Circuits.

You May Also Be Interested in

3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0305 $63.2745
21+ $5.7692 $121.1532
31+ $5.5890 $173.2590
43+ $5.4077 $232.5311
56+ $5.2275 $292.7400
74+ $4.6870 $346.8380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess