EN
  • EN
  • DE

T1.5-6-X65

Part No T1.5-6-X65
Manufacturer Mini-Circuits
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097668-T1.5-6-X65
Categories OEM Parts(T-Z)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T1.5-6-X65 CAD Model

Description

The T1.5-6-X65 is a wideband transformer from Mini-Circuits, designed for impedance matching and signal balancing in various RF and microwave applications. This transformer offers excellent performance characteristics, including low insertion loss, high return loss, and good amplitude and phase balance over a broad frequency range. Its compact size and rugged construction make it suitable for integration into densely populated circuit boards and harsh operating environments.

Applications:

  • Impedance Matching: Used to match impedances between different circuit components or transmission lines.
  • Signal Balancing: Converts unbalanced signals to balanced signals and vice versa.
  • RF Amplifiers: Employed in RF amplifier circuits for impedance matching and signal balancing.
  • Mixers: Utilized in mixer circuits for impedance matching and signal isolation.
  • Communication Systems: Integrated into transceivers and other communication equipment.

Features:

  • Wideband Operation: Operates over a broad frequency range, typically from 1.5 to 6 GHz.
  • Low Insertion Loss: Minimizes signal loss during transmission, ensuring high efficiency.
  • High Return Loss: Provides excellent impedance matching for optimal signal transfer.
  • Good Amplitude and Phase Balance: Ensures accurate signal conversion and minimal distortion.
  • Surface Mount Package: Compact and easy to integrate into PCB assemblies.

Benefits:

  • Improved System Performance: High performance characteristics enhance overall system performance.
  • Reduced Signal Reflections: Excellent impedance matching minimizes signal reflections.
  • Easy Integration: Surface mount package simplifies assembly and reduces board space.
  • Reliable Operation: Rugged construction ensures stable performance under various operating conditions.
  • Cost-Effective Solution: Provides high performance at a competitive price.

Additional Details:

The T1.5-6-X65 transformer typically offers an insertion loss of less than 1 dB and a return loss of greater than 15 dB. It can handle input power levels of up to 250 mW. The transformer is designed to operate over a temperature range of -55°C to +100°C. Its compact surface-mount package allows for easy integration into densely populated circuit boards. The T1.5-6-X65 provides a reliable and high-performance solution for impedance matching and signal balancing applications, making it a popular choice among engineers and designers. The exact specifications can vary slightly depending on the specific model and frequency range, so consulting the datasheet is recommended for detailed information.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Lowest to $0.3678
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us
Shindengen
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess