EN
  • EN
  • DE

RG1E-12V-H21

Part No RG1E-12V-H21
Manufacturer Panasonic
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 294240-RG1E-12V-H21
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RG1E-12V-H21 CAD Model

Description

The RG1E-12V-H21 is a compact signal relay manufactured by Panasonic. This relay is designed for various switching applications in electronic circuits, providing reliable performance and low power consumption. It is commonly used in telecommunications, industrial control, and consumer electronics applications.

Applications

  • Telecommunications Equipment: Used in telecommunications equipment for signal routing and switching.
  • Industrial Control Systems: Employed in industrial control systems for switching control signals and power.
  • Consumer Electronics: Integrated into consumer electronic devices for various switching functions.
  • Security Systems: Used in security systems for alarm and control signal switching.
  • Test and Measurement Equipment: Incorporated into test and measurement equipment for signal routing and switching.

Features

  • Compact Size: Enables easy integration into small form-factor devices.
  • Low Power Consumption: Minimizes power consumption in relay circuits.
  • High Sensitivity: Requires low coil power for activation.
  • High Reliability: Offers reliable performance in various operating conditions.
  • Sealed Construction: Provides protection against dust and moisture.

Benefits

  • Efficient Switching: Provides efficient and reliable switching of electronic signals.
  • Easy to Integrate: Simple to integrate into various electronic circuits and devices.
  • Long Lifespan: Ensures a long operational life, reducing maintenance requirements.
  • Space-Saving: Compact size enables efficient use of board space.
  • Low Power Consumption: Contributes to energy efficiency in electronic devices.

Additional Details

The RG1E-12V-H21 relay operates with a 12VDC coil voltage. The contact rating specifies the maximum voltage and current that the relay can switch. Detailed specifications, including coil resistance, operate time, release time, and contact resistance, can be found in the product datasheet provided by Panasonic. It is important to ensure that the relay's voltage and current ratings are not exceeded in the application to prevent damage and ensure reliable operation. The relay is typically mounted on a PCB using standard soldering techniques. Proper PCB layout and component selection are crucial for optimal performance. The relay's sealed construction enhances its reliability in harsh environments. The relay also features low coil power requirements for energy efficiency. For optimum performance, users should consult the official datasheet for recommended operating conditions and handling precautions.

You May Also Be Interested in

Broadcom Limited
Lowest to $0.8166
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $7.0594
Bel Power Solutions
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $19.1290
EPCOS (TDK)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.7937 $87.5874
4+ $35.9334 $143.7336
5+ $34.8105 $174.0525
7+ $33.6876 $235.8132
9+ $32.5645 $293.0805
12+ $29.1959 $350.3508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess