Products specifications Report Issue?

Category RF and Wireless - RF Directional Coupler
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Coupler Type Standard
Frequency 30MHz ~ 3GHz
Coupling Factor 21.5 ± 0.5dB
Applications General Purpose
Power - Max 1W
Return Loss 34.45dB
Package / Case 8-SMD, No Lead
Standard Package 200 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8525.50.3035
Win Source Part Number 680548-SYD-20-33+
Ultra Librarian 3D Model Ultra Librarian SYD-20-33+ CAD Model

Description

The Mini-Circuits 680548-SYD-20-33+ is an RF directional coupler designed for general-purpose applications.

  • Frequency Range: It operates in a frequency range of 30MHz to 3GHz
  • Coupling Factor: and has a coupling factor of 21.5 ± 0.5dB.
  • Return Loss: The return loss is 34.45dB, ensuring efficient signal transfer.
  • Power Handling: With a maximum power handling capability of 1W, it can handle high-power signals.
  • Mounting: This coupler is surface mountable with an 8-SMD, no lead package.
  • Packaging: It is supplied in tape and reel packaging, with a standard package of 200 pcs.
  • Status: The Mini-Circuits RF directional coupler is an active product suitable for a wide range of RF and wireless applications.

You May Also Be Interested in

AVX Corporation
DIRECTIONAL COUPLER 1900MHZ 0603
Need more? Email Us
ECAD model for CP0603A1900MNTR
AVX Corporation
DIRECTIONAL COUPLER 1960MHZ 0603
Need more? Email Us
ECAD model for CP0603A1960ENTR
AVX Corporation
DIRECTIONAL COUPLER 2442MHZ 0805
Need more? Email Us
ECAD model for CP0805B2442AWTR
AVX Corporation
DIRECTIONAL COUPLER 836MHZ 0603
Need more? Email Us
ECAD model for CP0603A0836CNTR
AVX Corporation
Need more? Email Us
ECAD model for CP0805B1635AWTR
STMicroelectronics
IC DIRECTIONAL CPLR FLIPCHIP
Need more? Email Us
ECAD model for CPL-WB-00C2
AVX Corporation
DIRECTIONAL COUPLER 1765MHZ 0805
Lowest to €0.3325
ECAD model for CP0805B1765AWTR
AVX Corporation
DIRECTIONAL COUPLER 1960MHZ 0603
Need more? Email Us
ECAD model for CP0603A1960BWTR
AVX Corporation
RF Couplers Coupling 15.2dB 1.85GHz to 1.91GHz Automotive T/R
Need more? Email Us
ECAD model for CP0603A1880DNTR

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ €42.7435 €85.4871
3+ €35.0716 €105.2149
5+ €33.9757 €169.8783
6+ €32.8797 €197.2780
8+ €31.7837 €254.2695
10+ €28.4957 €284.9572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,722 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention