Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Coupler Type Standard
Frequency 824MHz to 2.17GHz
Coupling Factor 34dB
Applications GSM, WCDMA
Insertion Loss 0.1dB
Return Loss 15dB
Case / Package 6-FlipChip
Win Source Part Number 202788-CPL-WB-00C2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPL-WB-00C2 CAD Model

Description

The CPL-WB-00C2 is a cutting-edge product from STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This particular product is designed to cater to the demanding requirements of wireless communication applications, offering a blend of power efficiency, reliability, and advanced features.

Key Features

  • High-Frequency Operation: The CPL-WB-00C2 operates at high frequencies, making it suitable for a wide range of wireless applications, including but not limited to RF communication, IoT devices, and smart home systems.
  • Power Efficiency: Designed with power conservation in mind, this product ensures that devices can maintain optimal performance while minimizing power consumption, thus extending the battery life of portable and remote applications.
  • Compact Design: The small form factor of the CPL-WB-00C2 makes it an ideal choice for space-constrained applications, allowing designers to integrate it into compact modules without compromising on functionality.
  • Robust Construction: STMicroelectronics has a reputation for producing robust components, and the CPL-WB-00C2 is no exception. It is built to withstand harsh conditions and provide consistent performance over a wide temperature range.
  • Integration Capabilities: The product is designed to be easily integrated with other STMicroelectronics components, offering seamless compatibility and simplifying the design process for engineers.

Applications

The versatility of the CPL-WB-00C2 allows it to be used in a variety of applications. It is particularly well-suited for wireless communication systems that require reliable data transmission, such as telemetry systems, wireless sensor networks, and industrial control systems. Its high-frequency operation and power efficiency also make it an excellent choice for wearable technology, medical devices, and any other application where size and battery life are critical considerations.

Conclusion

In summary, the CPL-WB-00C2 from STMicroelectronics is a high-performance solution for modern wireless applications. Its combination of high-frequency operation, power efficiency, compact design, robust construction, and easy integration make it a top choice for designers and engineers looking to create reliable and efficient wireless communication systems.

You May Also Be Interested in

TDK Corporation
RF Couplers Uni-directional Coupling 19dB/12.5dB 2.4GHz to 2.5GHz/4.9GHz to 5.85GHz 4-Pin Case 0202 Reel | RF DIR COUPLER 2.4-2.5GHZ 0202
Lowest to $0.0823
ECAD model for TFSC06054125-2113A1X
AVX Corporation
DIRECTIONAL COUPLER 902MH 0805
Need more? Email Us
ECAD model for CP0805B0902AWTR
AVX Corporation
DIRECTIONAL COUPLER 1900MHZ 0603 / THIN-FILM DIRECTIONAL COUPLERS
Need more? Email Us
ECAD model for CP0603A1900ANTR
MACOM Technology Solutions
OUPLER,BI-DIRECTIONAL
Need more? Email Us
ECAD model for CH-132-BNC
MACOM Technology Solutions
HYBRID,BROAD-BAND,180_DEG,
Need more? Email Us
ECAD model for HHS-110-PIN
Pulse
RF DIR COUPLER 5MHZ-1.002GHZ SMD
Need more? Email Us
ECAD model for CX3210NLT
MACOM Technology Solutions
HYBRID,BROAD-BAND,180DEG
Need more? Email Us
ECAD model for HH-107-BNC
MACOM Technology Solutions
HYBRID,BROAD-BAND,180_DEG
Need more? Email Us
ECAD model for HH-106-PIN
MACOM Technology Solutions
COUPLER,AIRLINE,
Need more? Email Us
ECAD model for 2023-4076-06

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention