EN
  • EN
  • DE

SBB-2-18+

Part No SBB-2-18+
Manufacturer Mini-Circuits
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 313740-SBB-2-18+
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBB-2-18+ CAD Model

Description

The SBB-2-18+ is a wideband silicon bipolar MMIC (Monolithic Microwave Integrated Circuit) amplifier from Mini-Circuits. Designed for applications needing high gain and moderate output power across a wide frequency spectrum, it's a versatile component in numerous RF and microwave systems, offering a cost-effective solution for signal amplification.

Applications:

  • Broadband Amplification: Used in general-purpose broadband amplifiers for a variety of applications.
  • IF Amplifiers: Employed in the intermediate frequency (IF) stages of receivers and transceivers.
  • RF Driver Amplifiers: Serves as a driver amplifier for power amplifiers in transmit chains.
  • Test and Measurement Equipment: Integrated into equipment like signal generators and spectrum analyzers.
  • Military and Aerospace Applications: Deployed in communication and radar systems.

Features:

  • Wideband Operation: Operates over a broad frequency range, typically from a few MHz up to 18 GHz.
  • High Gain: Provides significant signal amplification, usually in the range of 15 to 20 dB.
  • Moderate Output Power: Offers sufficient output power to drive subsequent stages effectively.
  • Internally Matched: Simplifies integration, reducing the need for external matching components.
  • Low Noise Figure: Exhibits low noise performance, ideal for sensitive signal amplification.

Benefits:

  • Simplified Design: Internal matching reduces design complexity and lowers the Bill of Materials (BOM) cost.
  • Cost-Effective Solution: Delivers a competitive and economical solution for signal amplification needs.
  • Compact Size: Its small package allows integration into dense and space-constrained circuit boards.
  • Versatile Application: Suitable for a wide array of frequency bands and application types.
  • Improved System Performance: High gain coupled with a low noise figure enhances overall system performance significantly.

Additional Details:

The SBB-2-18+ typically requires a single positive supply voltage (e.g., +5V) and needs only a few external components for biasing. Key specifications include gain flatness across the frequency range and a favorable input/output VSWR (Voltage Standing Wave Ratio). Designed to operate reliably over a broad temperature range, it's suitable for diverse operating conditions. The SOT-89 package offers excellent thermal characteristics, facilitating efficient heat dissipation. Detailed specifications and performance data are available in the device's datasheet. The '+' suffix denotes that this component is RoHS compliant.

You May Also Be Interested in

SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Lowest to $8.4488
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
M68HC08 Microcontrollers
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess