EN
  • EN
  • DE

SALF-78+

Part No SALF-78+
Manufacturer Mini-Circuits
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 313102-SALF-78+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SALF-78+ CAD Model

Description

The SALF-78+ is a Low Pass Filter from Mini-Circuits. It is designed to pass signals below a certain cutoff frequency while attenuating signals above that frequency. This particular model is known for its compact size and robust construction.

Applications

  • Harmonic Rejection: Used to filter out unwanted harmonics in RF signals.
  • Receiver Front-End: Applied at the input of receivers to suppress out-of-band signals.
  • Transmitter Output: Employed to clean up the output signal of transmitters.
  • General Signal Conditioning: Used to remove unwanted high-frequency noise from signals.

Features

  • Low Insertion Loss: Minimizes signal attenuation in the passband.
  • High Rejection: Provides significant attenuation of signals above the cutoff frequency.
  • Miniature Size: Compact design allows for easy integration into various systems.
  • Rugged Construction: Designed to withstand harsh environments.
  • Surface Mountable: Facilitates automated assembly.

Benefits

  • Improved Signal Quality: Removes unwanted noise and harmonics, resulting in cleaner signals.
  • Enhanced Receiver Sensitivity: Suppresses out-of-band signals, improving receiver performance.
  • Reduced Interference: Minimizes unwanted signal radiation.
  • Easy Integration: Compact size and surface mountable design simplify integration.

Technical Specifications

The SALF-78+ has a passband from DC to 78 MHz. It provides typically 20 dB rejection at 150MHz. The insertion loss in the passband is typically less than 1 dB. The filter utilizes a surface mount package. The impedance is 50 Ohms.

You May Also Be Interested in

SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
NJR Corporation/NJRC
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $33.3310
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SONiX
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
BATTERY PROTECTION IC
Need more? Email Us
Freescale Semiconductor - NXP
M68HC08 Microcontrollers
Lowest to $6.5223
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess