Products specifications Report Issue?

Category Filters - RF Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 1.625GHz Center
Bandwidth 2.75GHz
Filter Type High Pass
Mounting Type Surface Mount
Package / Case 8-SMD, No Lead
Size / Dimension 0.350" L x 0.350" W (8.89mm x 8.89mm)
Height (Max) 0.100" (2.54mm)
Standard Package 200 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 891712-RHP-147+
Ultra Librarian 3D Model Ultra Librarian RHP-147+ CAD Model

Description

The 891712-RHP-147+ is a high pass RF filter designed for use in RF applications manufactured by Mini-Circuits.

  • Frequency Range: 1.625GHz
  • Bandwidth: 2.75GHz
  • Size: 0.350" L x 0.350" W (8.89mm x 8.89mm)
  • Height: 0.100" (2.54mm)
  • Mounting: surface mount
  • Package: 8-SMD, No Lead
  • Status: active product

You May Also Be Interested in

Johanson Technology Inc.
RF FILTER LOW PASS 2.45GHZ 0603
Need more? Email Us
ECAD model for 2450LP14B0100001T
Mini-Circuits
CER FILTER 1.93GHZ HIGH PASS
Lowest to $4.0995
ECAD model for HFCG-2000+
Mini-Circuits
CER FILTER 11.25GHZ HIGH PASS
Lowest to $10.8951
ECAD model for HFCG-4000+
Mini-Circuits
RF FILTER LOW PASS 770MHZ 12VQFN
Need more? Email Us
ECAD model for XLF-551+
Mini-Circuits
LUMPED LC LPF, DC - 5 MHZ, 50
Need more? Email Us
ECAD model for SLP-5+
Mini-Circuits
LUMPED LC HPF, 54 - 1000 MHZ
Need more? Email Us
ECAD model for SXHP-48+
Mini-Circuits
RF FILTER BAND PASS 440MHZ 8SMD / 440MHz Center Frequency Band Pass RF Filter (Radio Frequency) 60MHz Bandwidth 8-SMD, No Lead
Lowest to $38.2721
ECAD model for RBP-440+
Abracon LLC
RF FILTER BAND PASS 2.45GHZ 0402
Lowest to $0.6067
ECAD model for ADFC15-2450.00-A-T
Mini-Circuits
RF FILTER LOW PASS 6.3GHZ 12VQFN
Lowest to $29.0408
ECAD model for XLF-362H+

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention