Products specifications Report Issue?

Category Filters - RF Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 440MHz Center
Bandwidth 60MHz
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case 8-SMD, No Lead
Size / Dimension 0.350" L x 0.350" W (8.89mm x 8.89mm)
Height (Max) 0.100" (2.54mm)
Standard Package 200 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 931530-RBP-440+
Ultra Librarian 3D Model Ultra Librarian RBP-440+ CAD Model

Description

The 931530-RBP-440+ is a band pass RF filter designed for use in various applications.

  • Frequency: 440MHz center
  • Bandwidth: 60MHz
  • Package: 8-SMD, no lead
  • Size: 0.350" L x 0.350" W (8.89mm x 8.89mm)
  • Height: 0.100" (2.54mm) max
  • Package: Tape and reel
  • Manufacturer: Mini-Circuits
  • Product Line: Active product lineup

You May Also Be Interested in

Mini-Circuits
RF FILTER LOWPASS 10.5GHZ 12VQFN
Need more? Email Us
ECAD model for XLF-63H+
AVX Corp/Kyocera Corp
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR71H103KM NEW GLOBAL PN 50V 0.01uF A 581-KGM15AR71H103KM
Lowest to $0.0117
ECAD model for 06035C103KAT4A
Mini-Circuits
RF FILTER BAND PASS 6.26GHZ SMA
Need more? Email Us
ECAD model for VBFZ-6260-S+
Mini-Circuits
CER FILTER 900MHZ LOW PASS
Lowest to $8.5728
ECAD model for LFCG-800+
Mini-Circuits
RF FILTER BAND PASS 1.575GHZ SMA
Need more? Email Us
ECAD model for VBF-1575+
Mini-Circuits
RF FILTER BAND PASS 29MHZ 8SMD
Need more? Email Us
ECAD model for SXBP-29+
Mini-Circuits
RF FILTER LOW PASS 13.9GHZ 0603
Lowest to $8.6579
ECAD model for LFCW-1292+
Qorvo US Inc.
Signal Conditioning Band Class 14 BAW IL 1.8dB TX 2.2dB Rx
Lowest to $2.1130
ECAD model for TQM963014
Mini-Circuits
RF FILTER BAND PASS 100MHZ 18SMD
Need more? Email Us
ECAD model for BPF-F100+

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.2721 $76.5442
4+ $31.4027 $125.6108
5+ $30.4214 $152.1070
7+ $29.4400 $206.0800
9+ $28.4587 $256.1283
12+ $25.5147 $306.1764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 320 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention