EN
  • EN
  • DE

25C160/P

Part No 25C160/P
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 16KBIT SPI 3MHZ 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kbit
Memory Organization 2K x 8
Memory Interface SPI
Clock Frequency 3 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 25C160
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 854790-25C160/P
Ultra Librarian 3D Model Ultra Librarian 25C160/P CAD Model

Description

Microchip Technology's 25C160/P EEPROM

The 25C160/P is a high-performance, 16-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. This non-volatile memory module offers a versatile storage solution for applications that require data retention across power cycles. It is ideal for a wide range of uses, from industrial and automotive systems to consumer electronics and smart devices.

Key Features

  • Memory Size: 16 Kbits (2,048 x 8)
  • Interface: Serial Peripheral Interface (SPI) compatible
  • Operating Voltage: 4.5V to 5.5V
  • Speed: Fast read and write capabilities
  • Temperature Range: Industrial-grade with a range of -40°C to +85°C
  • Packaging: Available in PDIP (Plastic Dual In-line Package) form
  • Endurance: 1 million erase/write cycles guaranteed
  • Data Retention: 100 years

Applications

The 25C160/P EEPROM's robustness and reliability make it suitable for a variety of applications, including:

  • Parameter storage for industrial applications
  • Configuration settings for consumer electronics
  • Calibration data storage for automotive systems
  • Smart devices requiring frequent or remote updates

Easy Integration

Designed for easy integration into existing designs, the 25C160/P features a simple SPI bus interface that enables high-speed data transfer while minimizing pin count, which is beneficial for designs with limited space. The device's industry-standard packaging and pinout make it a drop-in replacement for many similar EEPROMs, providing designers with flexibility and ease of use.

Reliability and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The 25C160/P EEPROM is no exception, offering a robust storage solution backed by Microchip's extensive technical support and documentation. This ensures that designers can integrate the 25C160/P into their projects with confidence, knowing they have the support of a leading manufacturer in the semiconductor industry.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366
Micron Technology Inc.
LPDDR4 32G 1GX32 FBGA DDP / SDRAM - Mobile LPDDR4X Memory IC 32Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $349.2538
Micron Technology Inc.
LPDDR4 48G 1.5GX32 FBGA QDP / SDRAM - Mobile LPDDR4X Memory IC 48Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $71.6418
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504
STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SOIC
Lowest to $0.3379
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
Lowest to $0.0683
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT SPI 10MHZ 8SOIC / CBRAM Memory IC 64Kbit SPI 10 MHz 8-SOIC
Lowest to $1.0236
Adesto Technologies
IC CBRAM 64KBIT SPI 5MHZ 8TSSOP / CBRAM Memory IC 64Kbit SPI 5 MHz 8-TSSOP
Lowest to $1.0815

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess