EN
  • EN
  • DE

ME6874

Part No ME6874
Manufacturer Matsuki
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Matsuki
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830732-ME6874
Ultra Librarian 3D Model Ultra Librarian ME6874 CAD Model

Description

The ME6874 is a voltage detector IC manufactured by Matsuki. This component is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a specific threshold. Its primary function is to prevent malfunctions or data corruption that can occur when the power supply voltage is unstable.

Applications:

  • Microcontroller-based systems: Ensures proper reset during power-up and power-down sequences.
  • Battery-powered devices: Monitors battery voltage to prevent deep discharge and system instability.
  • Power management circuits: Provides voltage monitoring for critical components.
  • Industrial control systems: Protects sensitive equipment from voltage fluctuations.
  • Automotive electronics: Monitors voltage levels in various automotive systems.

Features:

  • Precise voltage detection: Accurately monitors voltage levels.
  • Low current consumption: Minimizes power drain in battery-operated devices.
  • Open-drain output: Provides flexibility in connecting to various circuits.
  • Small package size: Suitable for space-constrained applications.
  • Wide operating temperature range: Operates reliably in various environments.

Benefits:

  • Prevents system malfunctions: Resets the system when voltage is unstable.
  • Protects data from corruption: Ensures data integrity during power fluctuations.
  • Extends battery life: Low power consumption minimizes battery drain.
  • Increases system reliability: Provides a stable and reliable power supply.
  • Simplifies system design: Integrates voltage monitoring into a single component.

The ME6874 typically features an open-drain output, which requires an external pull-up resistor. The reset threshold voltage is a critical parameter and is typically specified in the datasheet. The device is often available in small surface-mount packages, such as SOT-23 or similar, making it suitable for high-density circuit boards. Detailed specifications can be found in the manufacturer's datasheet, including the threshold voltage, hysteresis, and operating temperature range. This IC provides essential voltage monitoring for a wide range of electronic applications, ensuring stable and reliable operation.

You May Also Be Interested in

Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess