Products specifications Report Issue?

Win Source Part Number 1087617-RAM8+
Categories OEM Parts(O-R)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RAM8+ CAD Model

Description

The Mini-Circuits 989583 is an OEM part that is used in various electronic devices.

  • Product: RAM8+
  • Win Source Part Number: 1087617-RAM8+
  • Design: For high performance and reliable operation

You May Also Be Interested in

Vishay
Res Thin Film 1010 1K Ohm 0.1% 0.5W(1/2W) ±100ppm/C Sulfur Resistant Pad SMD T/R
Need more? Email Us
ECAD model for PTN1010K1001BBTP
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
ECAD model for RIF-RHM-1-H
Vishay
Res Thin Film 0805 301 Ohm 0.1% 0.2W(1/5W) ±50ppm/C Sulfur Resistant Pad SMD T/R
Need more? Email Us
ECAD model for PTN0805H3010BBTI
Eaton Bussmann
Circuit Breaker Thermal Magnetic; 3P; 240V AC; 50A
Need more? Email Us
ECAD model for QBHW3050HT
Rockwell
Need more? Email Us
ECAD model for R10938P-50
TT Electronics
Need more? Email Us
ECAD model for PCF2010H-20-301RWI
Dell
Need more? Email Us
ECAD model for R7910G21676
Essentra Components
Need more? Email Us
ECAD model for ROL1190A
Vishay
Need more? Email Us
ECAD model for RGL41J/26

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.8106 $68.6742
17+ $8.0501 $136.8517
25+ $7.7978 $194.9450
35+ $7.5469 $264.1415
45+ $7.2946 $328.2570
60+ $6.5405 $392.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention